EN
  • EN
  • DE

PI7C9X2G404ELQZXAE

Part No PI7C9X2G404ELQZXAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 136AQFN / Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tray
Applications Packet Switch, 4-Port/4-Lane
Interface PCI Express
Package / Case 136-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 136-aQFN (10x10)
Mounting SMD (SMT)
Base Product Number PI7C9
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI7C9X2G404ELQZXAE-ND,PI7C9X2G404ELQZXAEDI
Standard Package 168
Win Source Part Number 982471-PI7C9X2G404ELQZXAE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G404ELQZXAE CAD Model

Description

Diodes Incorporated PI7C9X2G404ELQZXAE Overview

The PI7C9X2G404ELQZXAE is a state-of-the-art PCIe packet switch from Diodes Incorporated, designed to meet the high performance and reliability requirements of modern computing and networking systems. This advanced switch provides a versatile solution for expanding PCIe connections, enabling the design of complex systems with multiple peripherals and endpoints.

The PI7C9X2G404ELQZXAE features four downstream ports, allowing for a flexible interconnection between the PCIe root complex and multiple endpoints. With support for PCIe Gen2 speeds, this switch is capable of handling data transfer rates of up to 5 GT/s per lane, ensuring fast and efficient communication between connected devices.

The product is engineered with a focus on power efficiency, which is critical for minimizing the thermal footprint and operational costs in data centers and embedded systems. Its low-power architecture ensures that the switch maintains optimal performance while reducing power consumption.

The PI7C9X2G404ELQZXAE also comes with advanced error reporting and handling capabilities, which are essential for maintaining system integrity and reliability. These features help to detect, manage, and recover from error conditions, thereby enhancing the overall stability of the system.

Integration is simplified thanks to the switch's compliance with the PCIe Base Specification, ensuring compatibility with a wide range of hardware and software components. Additionally, it supports hot-plug and surprise-plug events, making it ideal for systems that require the flexibility of dynamic component addition or removal without needing to power down the system.

For developers and system integrators, the PI7C9X2G404ELQZXAE is a robust solution that balances performance, power efficiency, and reliability. Its advanced features and compliance with industry standards make it an excellent choice for expanding the capabilities of high-speed computing and networking platforms.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6830 $59.0490
8+ $16.1503 $129.2024
12+ $15.6456 $187.7472
16+ $15.1409 $242.2544
20+ $14.6362 $292.7240
27+ $13.1221 $354.2967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess