EN
  • EN
  • DE

PI7C9X2G304SLAFDEX

Part No PI7C9X2G304SLAFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP / Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series SlimLine™
Package Tape & Reel
Product Status Obsolete
Applications Packet Switch, 3-Port/4-Lane
Interface PCI Express
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number 7C9X2G304
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 275281-PI7C9X2G304SLAFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G304SLAFDEX CAD Model

Description

Introducing the PI7C9X2G304SLAFDEX from Diodes Incorporated

The PI7C9X2G304SLAFDEX is a cutting-edge PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced switch is engineered to provide an efficient and reliable solution for expanding PCIe connections in a wide range of applications including data centers, servers, storage systems, and embedded systems.

Key Features:

  • PCI Express Base Specification: The device is compliant with PCIe 3.0 Base Specification, ensuring compatibility with the latest generation of PCIe devices. With support for data transfer rates of up to 8 GT/s per lane, it offers high-speed connectivity and bandwidth for demanding applications.
  • Port Configuration: This switch is equipped with multiple configurable ports that can be tailored to meet the specific requirements of your system architecture. It allows for flexible interconnection between PCIe devices, optimizing the use of available lanes and contributing to system scalability.
  • Low Latency: The PI7C9X2G304SLAFDEX is designed to deliver low-latency switching capabilities, which is crucial for applications that require rapid data processing and real-time performance.
  • Advanced Power Management: Featuring advanced power management options, the switch is capable of reducing power consumption during idle periods, which contributes to energy-efficient system design and operation.
  • Quality of Service (QoS): With built-in Quality of Service features, the switch ensures that critical data flows are prioritized, maintaining system stability and performance even under heavy load conditions.

Applications:

The versatility of the PI7C9X2G304SLAFDEX makes it ideal for a variety of high-performance computing environments. It is particularly well-suited for:

  • Data center and cloud computing infrastructure
  • High-performance servers and workstations
  • Storage systems, including SSD arrays and RAID systems
  • Networking equipment, such as routers and switches
  • Embedded systems and industrial automation

With its robust feature set, the PI7C9X2G304SLAFDEX from Diodes Incorporated represents a reliable and efficient solution for expanding and enhancing the capabilities of PCIe-based systems. Its performance, flexibility, and power efficiency make it an essential component for modern, high-speed digital infrastructure.

You May Also Be Interested in

HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3731 $62.2386
14+ $8.5112 $119.1568
22+ $8.2455 $181.4010
29+ $7.9787 $231.3823
38+ $7.7131 $293.0978
51+ $6.9150 $352.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess