EN
  • EN
  • DE

PI7C9X110BNBE

Part No PI7C9X110BNBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCIE TO PCI REV BRG 160LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Applications PCI-to-PCI Bridge
Supply Voltage - Operating 1.8V
Case / Package 160-LFBGA (12x12)
Mounting Surface Mount
Win Source Part Number 061640-PI7C9X110BNBE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 189
Ultra Librarian 3D Model Ultra Librarian PI7C9X110BNBE CAD Model

Description

Product Overview: PI7C9X110BNBE from Diodes Incorporated

The PI7C9X110BNBE is a cutting-edge PCI Express (PCIe) packet switch designed by Diodes Incorporated to provide high-performance interconnect solutions for a variety of computing and communication applications. This versatile switch is tailored to meet the needs of system architects looking to expand the number of PCIe ports in their designs, enabling the connection of multiple devices through a single PCIe slot.

At the heart of the PI7C9X110BNBE lies an advanced architecture that supports PCIe 2.0 specifications, offering a lane configuration of x1, x2, x4, x8, or x16 to accommodate a wide range of bandwidth requirements. With its ability to provide flexible lane configurations and port partitioning, this switch is ideal for creating high-speed, reliable connections between CPUs, GPUs, SSDs, and other PCIe-enabled devices.

The product features a non-blocking internal switch fabric that ensures optimal data throughput and low latency, making it perfect for applications that demand high-speed data transfer and minimal performance bottlenecks. Additionally, the PI7C9X110BNBE is equipped with advanced power management capabilities, including support for low-power states, which helps to reduce overall system power consumption and enhances energy efficiency.

For developers and system integrators, the PI7C9X110BNBE offers a seamless integration experience. It comes with an easy-to-use configuration space and a comprehensive set of development tools, enabling quick and efficient system design and deployment. The product also supports hot-plug and surprise-plug events, which are essential for maintaining system stability and reliability in environments where components may be added or removed without system shutdown.

Encased in a 256-pin HSBGA package, the PI7C9X110BNBE is designed to occupy minimal board space while delivering maximum functionality. Its robust design ensures that it can operate reliably in a wide range of temperatures and environmental conditions, making it a suitable choice for both industrial and commercial applications.

In summary, the PI7C9X110BNBE from Diodes Incorporated is a high-performance PCIe packet switch that offers flexibility, efficiency, and ease of integration for a myriad of high-speed interconnect applications. Its advanced features and robust design make it a valuable component in the modern computing and communication ecosystems.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7307 $74.1921
5+ $20.2919 $101.4595
8+ $19.6578 $157.2624
11+ $19.0237 $209.2607
14+ $18.3895 $257.4530
19+ $16.4872 $313.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 648 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess