EN
  • EN
  • DE

PI7C8150ANDE

Part No PI7C8150ANDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 256BGA / PCI-to-PCI Bridge Interface 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications PCI-to-PCI Bridge
Voltage - Supply 3V ~ 3.6V
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Mounting Type Surface Mount
Base Product Number PI7C8150
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655004-PI7C8150ANDE
Ultra Librarian 3D Model Ultra Librarian PI7C8150ANDE CAD Model

Description

Product Overview: PI7C8150ANDE by Diodes Incorporated

The PI7C8150ANDE is a high-performance, versatile PCI-to-PCI bridge chip designed by Diodes Incorporated, a renowned manufacturer in the semiconductor industry. This bridge chip is engineered to facilitate reliable and efficient communication between a primary PCI bus and a secondary PCI bus, making it an essential component in complex computer systems that require expanded PCI bus capabilities.

Key Features

  • Dual PCI Bus Interface: The PI7C8150ANDE features a 32-bit, 33MHz PCI interface for both the primary and secondary buses, compliant with the PCI Local Bus Specification Revision 2.2. This ensures compatibility with a wide range of PCI devices and systems.
  • High Performance: With support for zero wait-state burst transfers and deep FIFOs to handle high data throughput, the PI7C8150ANDE is capable of managing intensive data transfer operations, minimizing bottlenecks and ensuring smooth data flow between the buses.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption profile, making it suitable for energy-sensitive applications.
  • Versatile Configuration Options: The bridge supports programmable configuration settings, allowing system integrators to tailor its operation to meet specific system requirements. This includes options such as delayed transactions, fast back-to-back transactions, and interrupt forwarding.
  • Enhanced System Management: Integrated support for System Management Bus (SMBus) interface allows for advanced system management and diagnostics capabilities.

Applications

The PI7C8150ANDE is ideal for a variety of applications that require robust PCI bus expansion, including:

  • Embedded Systems
  • Network Routers and Switches
  • Telecommunications Equipment
  • Industrial Control Systems
  • Server and Data Center Infrastructure

With its advanced features and reliable performance, the PI7C8150ANDE from Diodes Incorporated is a top choice for system designers looking to enhance the PCI bus capabilities of their products. Whether it's for data-intensive applications or for expanding the functionality of existing systems, this PCI-to-PCI bridge chip provides a seamless and efficient solution.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess