EN
  • EN
  • DE

PI74STX1G126CX

Part No PI74STX1G126CX
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST HIGH SPEED SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 114970-PI74STX1G126CX
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Defence, Military & Aerospace, Motor Drive & Control, Signal Processing, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian PI74STX1G126CX CAD Model

Description

Overview of PI74STX1G126CX by Diodes Incorporated

The PI74STX1G126CX is a high-performance, single-bit bus switch from Diodes Incorporated, designed to provide the utmost in speed and signal integrity for today's demanding electronic applications. This component is part of Diodes Incorporated's extensive range of bus switch products, which are known for their reliability and efficiency in data and signal management.

Key Features

  • High-Speed Switching: The PI74STX1G126CX is optimized for rapid switching, ensuring minimal propagation delay and high-bandwidth throughput, which is crucial for modern high-speed digital interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, this bus switch operates with very low quiescent power, reducing the overall power footprint of the system it's integrated into.
  • Single Bit: As a single-bit bus switch, it offers precise control over individual signal paths, making it an excellent choice for applications requiring granular signal routing.
  • 5Ω Switch Connection: The low ON resistance of the switch ensures minimal signal distortion and voltage drop, providing a more accurate and reliable signal transmission.
  • Voltage Range: The PI74STX1G126CX operates over a wide voltage range, accommodating various logic levels and making it versatile for different digital environments.
  • Control Inputs: Its control inputs are compatible with TTL-level signals, allowing for seamless integration with a wide array of logic devices and microcontrollers.

Applications

The PI74STX1G126CX is ideal for a variety of applications where high-speed and efficient data transfer is key. Common uses include:

  • Server and Networking Equipment
  • Data Communication Systems
  • Signal Gating
  • Hot-Swapping Applications
  • Portable Electronics

Quality and Reliability

Diodes Incorporated is committed to the highest standards of product quality and reliability. The PI74STX1G126CX is manufactured under strict quality control measures, ensuring that it meets the rigorous requirements of industrial and commercial applications. With its robust design and proven performance, this bus switch is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess