EN
  • EN
  • DE

PI74SSTV16857AEX

Part No PI74SSTV16857AEX
Manufacturer Diodes Incorporated
Catalog Logic - Specialty Logic
Description IC REGIST BUFF 14BIT DDR 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 061630-PI74SSTV16857AEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74SSTV16857AEX CAD Model

Description

The PI74SSTV16857AEX is a high-performance, low-voltage 16-bit universal bus transceiver with 3-state outputs, designed and manufactured by Diodes Incorporated. This device is particularly suitable for facilitating bus-oriented communication in advanced computing and telecom systems where high speed, low power consumption, and minimal signal skew are crucial.

Key Features

  • Bus Interface: The PI74SSTV16857AEX transceiver is equipped with two 8-bit bus transceivers with 3-state outputs that can be used independently or combined for a 16-bit bus interface.
  • High-Speed Operation: With its SSTL_2 (Stub Series Terminated Logic) interface, this transceiver is optimized for high-speed data transmission, supporting bus speeds that are critical for modern high-performance systems.
  • Low Voltage Operation: It operates at a nominal voltage of 2.5V, which reduces power consumption and allows for integration into low-voltage systems.
  • Flow-Through Pinout: The PI74SSTV16857AEX features a flow-through architecture that minimizes the signal path and reduces noise, resulting in improved signal integrity.
  • Power-Off High-Impedance: When the device is powered off, the I/O ports enter a high-impedance state, preventing potential damage to the bus system.

Applications

This transceiver is ideal for a variety of applications, including:

  • High-speed memory interconnects
  • Backplane data transmission
  • Telecommunication switching systems
  • Server and workstation bus systems
  • Signal buffering and distribution

Technical Specifications

The PI74SSTV16857AEX offers a wide range of technical specifications that make it a versatile choice for many high-speed digital applications:

  • Supply Voltage (Vcc): 2.3V to 2.7V
  • Switching Characteristics: tpd (propagation delay) = 250ps (max)
  • Operating Temperature: -40°C to +85°C
  • Packaging: Available in TSSOP and TVSOP packages that are RoHS compliant.

With its robust feature set, the PI74SSTV16857AEX from Diodes Incorporated stands out as a high-quality component for systems requiring reliable high-speed data transfer and low-power operation.

You May Also Be Interested in

Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess