EN
  • EN
  • DE

PI74FCT162245TVEX

Part No PI74FCT162245TVEX
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 48SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74FCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Input Type -
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74FCT162245
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1383163-PI74FCT162245TVEX
Ultra Librarian 3D Model Ultra Librarian PI74FCT162245TVEX CAD Model

Description

Product Overview: PI74FCT162245TVEX from Diodes Incorporated

The PI74FCT162245TVEX from Diodes Incorporated is a high-speed, 16-bit bidirectional transceiver designed to meet the requirements of modern high-performance data communication systems. This integrated circuit is part of the FCT (Fast CMOS Technology) family, which is renowned for its robust performance and reliability. The device is particularly suitable for interfacing with bus applications in personal computers, servers, and other data-intensive hardware where efficient data transfer is critical.

Key Features

  • High-Speed Data Transfer: This transceiver operates at fast speeds, ensuring quick and efficient data movement across the system bus.
  • Low Power Consumption: Designed with power-saving in mind, the PI74FCT162245TVEX minimizes power consumption, making it an ideal choice for energy-conscious applications.
  • Bi-Directional Interface: With its bidirectional data flow capability, the device can transmit and receive data, providing versatile connectivity options.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, enhancing its compatibility with various system architectures.
  • Bus-Hold Data Inputs: The transceiver comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the circuit design.

Applications

The PI74FCT162245TVEX is ideal for a wide range of applications, including:

  • Server and workstation bus interfaces
  • Communication systems
  • Data processing units
  • Peripheral device interfaces

Technical Specifications

  • Package: The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability under various environmental conditions.
  • Quality and Reliability: Manufactured by Diodes Incorporated, the PI74FCT162245TVEX is backed by the company's commitment to quality and long-term reliability.

In summary, the PI74FCT162245TVEX transceiver from Diodes Incorporated is a high-performance solution for any application requiring fast and reliable bidirectional data transfer. With its low power consumption, wide operating voltage range, and bus-hold feature, this device is an excellent choice for designers looking to optimize their data communication systems.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess