EN
  • EN
  • DE

PI6ULS5V9515AZEEX

Part No PI6ULS5V9515AZEEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Buffer, ReDriver 2 Channel 400kHz 8-TDFN (2x3)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name PI6ULS5
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889273-PI6ULS5V9515AZEEX
Ultra Librarian 3D Model Ultra Librarian PI6ULS5V9515AZEEX CAD Model

Description

Diodes Incorporated PI6ULS5V9515AZEEX Product Overview

The PI6ULS5V9515AZEEX is a high-performance, low-power I2C-bus/SMBus Repeater from Diodes Incorporated, designed to provide bidirectional buffering for both data (SDA) and clock (SCL) lines. This component enables the extension of an I2C-bus by buffering both the high and low sides of the bus, ensuring signal integrity even in environments with high capacitance or where multiple devices are connected.

Key Features

  • Compatibility: The device supports standard mode, fast mode, and fast mode plus of I2C-bus and SMBus protocols, making it a versatile solution for a wide range of applications.
  • Voltage Level Translation: It operates between 1.65V and 5.5V on both sides, which allows for voltage level translation between 1.8V, 2.5V, 3.3V, and 5V buses.
  • Enhanced Signal Integrity: The PI6ULS5V9515AZEEX ensures strong signal drive and prevents data loss over extended cable lengths, allowing for reliable communication in complex systems.
  • Hot-Swap Capability: The built-in hot-swap capability allows devices to be inserted into or removed from a live backplane without disrupting the bus.
  • Low Standby Current: It features a low standby current which is crucial for power-sensitive applications.
  • Robust ESD Protection: The device includes high ESD protection on the bus pins, safeguarding against electrostatic discharge events.

Applications

The PI6ULS5V9515AZEEX is ideally suited for a broad spectrum of applications, including:

  • Server and telecom infrastructure
  • Industrial control systems
  • Embedded systems
  • Data acquisition systems
  • Automotive networks

Package and Quality

This repeater comes in a compact, lead-free, RoHS-compliant package, making it suitable for environmentally sensitive applications. Its design is optimized for minimal power consumption while maintaining high performance, ensuring reliability and efficiency in your designs. Diodes Incorporated's commitment to quality ensures that the PI6ULS5V9515AZEEX meets the stringent requirements of the electronics industry for consistent performance and durability.

With the PI6ULS5V9515AZEEX, system designers and engineers can confidently implement an I2C-bus extension with improved signal integrity, robust protection features, and versatile voltage level translation, all of which contribute to a more reliable and flexible system architecture.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8322 $58.2540
170+ $0.6828 $116.0760
265+ $0.6616 $175.3240
365+ $0.6403 $233.7095
470+ $0.6188 $290.8360
625+ $0.5549 $346.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,230 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess