EN
  • EN
  • DE

PI6LC4820ZDEX

Part No PI6LC4820ZDEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
PLL Yes
Main Purpose Ethernet
Input HCSL, LVDS, LVPECL, Crystal
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 312.5MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Part Number Series PI6LC4820
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810945-PI6LC4820ZDEX
Ultra Librarian 3D Model Ultra Librarian PI6LC4820ZDEX CAD Model

Description

Introducing the PI6LC4820ZDEX from Diodes Incorporated

The PI6LC4820ZDEX is a high-performance, low-jitter, PCIe Gen1-4 clock generator designed by Diodes Incorporated to meet the stringent requirements of modern computing applications. This state-of-the-art clock generator is specifically engineered to provide precision timing solutions for motherboards, servers, workstations, and other embedded systems that utilize PCI Express (PCIe) interfaces.

Key Features

  • PCIe Gen1-4 Support: The PI6LC4820ZDEX is compatible with PCI Express generations 1 through 4, offering versatile use across a wide range of applications.
  • Low Jitter Performance: It delivers exceptionally low jitter levels, ensuring reliable and stable operation of high-speed data communications and digital signal processing.
  • Multiple Outputs: This clock generator provides multiple output clocks, enabling it to support various system requirements simultaneously.
  • High Accuracy: The device boasts high frequency accuracy, which is critical for maintaining system timing and ensuring data integrity.
  • Programmability: Users can program the output frequency and other parameters, allowing for customization to specific application needs.
  • Power Efficiency: Designed with power efficiency in mind, the PI6LC4820ZDEX helps reduce overall power consumption, making it suitable for energy-sensitive platforms.

Applications

The PI6LC4820ZDEX is ideal for a variety of applications that require reliable and precise clock signals, including:

  • Desktop and laptop computers
  • High-performance servers and data centers
  • Networking equipment such as routers and switches
  • Storage systems and RAID controllers
  • Embedded systems and IoT devices

Conclusion

Diodes Incorporated's PI6LC4820ZDEX is a versatile and reliable clock generator that provides the performance needed for today's high-speed PCIe applications. Its low-jitter characteristic, coupled with high accuracy and programmability, makes it an excellent choice for designers looking to optimize their system's performance while maintaining energy efficiency. Whether it's for computing, networking, or embedded systems, the PI6LC4820ZDEX stands out as a top-tier solution for precision timing requirements.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6941 $60.8587
17+ $7.1337 $121.2729
26+ $6.9108 $179.6808
35+ $6.6879 $234.0765
45+ $6.4649 $290.9205
60+ $5.7962 $347.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess