EN
  • EN
  • DE

PI6C4931504-04LIE

Part No PI6C4931504-04LIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER MUX 2:4 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVCMOS, LVTTL
Output HCSL
Frequency - Max 250MHz
Supply Voltage (V) 2.375V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series PI6C4931504
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805129-PI6C4931504-04LIE
Ultra Librarian 3D Model Ultra Librarian PI6C4931504-04LIE CAD Model

Description

Introducing the PI6C4931504-04LIE from Diodes Incorporated

The PI6C4931504-04LIE is a precision-engineered integrated circuit (IC) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is part of their extensive portfolio of timing devices and clock solutions, which are essential components in modern electronic systems.

The PI6C4931504-04LIE is a clock buffer that offers low jitter and high-performance clock signal distribution. It is designed to meet the stringent requirements of high-speed digital systems. With its capability to distribute a single input clock to multiple outputs, this IC ensures synchronized operation across various components, making it an excellent choice for complex electronic systems such as servers, workstations, and network equipment.

This clock buffer operates at a voltage range of 1.5V to 3.3V, which makes it versatile for various applications and power environments. Its low power consumption is an added advantage, contributing to the overall energy efficiency of the systems it is integrated into.

Key features of the PI6C4931504-04LIE include:

  • Multiple outputs for broad distribution of the clock signal
  • Low skew for reliable and consistent timing
  • Wide operating temperature range, making it suitable for industrial applications
  • Low voltage operation for compatibility with modern low-power logic
  • Small package size for space-constrained applications

Diodes Incorporated has designed the PI6C4931504-04LIE with a focus on reliability and performance. The device is available in a compact, surface-mount LQFP package that is ideal for densely populated PCBs. Its design ensures minimal signal degradation, which is critical for maintaining the integrity of high-speed signals.

Whether you're developing telecommunications hardware, computing infrastructure, or sophisticated consumer electronics, the PI6C4931504-04LIE offers a solution that combines performance with practicality. By choosing this IC for your design, you can count on Diodes Incorporated's reputation for quality and their commitment to delivering innovative semiconductor solutions.

For detailed technical specifications, application notes, and support resources, visit Diodes Incorporated's official website or contact their customer support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2552 $51.8696
55+ $1.8504 $101.7720
84+ $1.7926 $150.5784
116+ $1.7348 $201.2368
150+ $1.6769 $251.5350
200+ $1.5035 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess