EN
  • EN
  • DE

PI6C3991J

Part No PI6C3991J
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PROG SKEW CLOCK DRIVER 32PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock Buffer
Input LVTTL
Output LVTTL
Number of Circuits 1
Maximum Input Frequency 80MHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-PLCC (11.43x13.97)
Win Source Part Number 131166-PI6C3991J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C3991J CAD Model

Description

Diodes Incorporated PI6C3991J: A High-Performance Clock Generator

The PI6C3991J from Diodes Incorporated is a versatile and high-precision clock generator designed to meet the stringent requirements of complex electronic systems. This advanced timing solution is ideal for applications that require reliable and stable clock signals, such as high-performance computing, networking, telecommunications, and industrial automation.

Key Features

  • Multiple Outputs: The PI6C3991J offers multiple outputs that can be configured to different frequencies, providing flexibility for various system requirements.
  • Low Jitter: With its low phase jitter performance, this clock generator ensures high-quality signal integrity, which is crucial for high-speed data transmission and sensitive communication systems.
  • Wide Frequency Range: It supports a broad frequency range, giving designers the freedom to use it in a variety of applications without the need for multiple different clock generators.
  • Programmable: The device allows for easy programmability, enabling users to fine-tune the output frequencies to their specific needs.
  • Power Efficiency: Designed with power efficiency in mind, the PI6C3991J helps in reducing the overall power consumption of the systems it is integrated into.
  • Robust Temperature Performance: It operates reliably across a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The PI6C3991J is well-suited for a diverse set of applications that require precise and stable clocking solutions. It is particularly useful in:

  • Server and workstation motherboards
  • Networking equipment such as switches and routers
  • Data storage systems
  • Industrial control systems
  • Telecommunication infrastructure

With its combination of features, the PI6C3991J is a reliable choice for system designers and engineers looking for a clock generator that can deliver performance, flexibility, and durability. Diodes Incorporated continues to provide innovative timing solutions that address the evolving needs of modern electronics, and the PI6C3991J is a testament to their commitment to quality and excellence.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4518 $68.7108
13+ $9.3971 $122.1623
20+ $9.1026 $182.0520
27+ $8.8092 $237.8484
34+ $8.5158 $289.5372
46+ $7.6346 $351.1916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess