The PI6C22409-1HWE is a high-performance, low-skew, low-jitter clock buffer from Diodes Incorporated that delivers exceptional clock distribution solutions. Designed to meet the stringent requirements of high-speed digital systems, this clock buffer is ideal for distributing a single clock input to multiple destinations with minimal signal degradation.
Key Features
- Precision Clock Distribution: The device ensures that the clock signal is distributed with high precision and minimal skew, which is essential for maintaining the timing integrity of high-speed digital circuits.
- Low Jitter: With its low-jitter performance, the PI6C22409-1HWE contributes to the overall system stability and performance by reducing timing errors and signal distortion.
- Multiple Outputs: It features multiple outputs, providing flexibility in applications that require distribution of a single clock source to various components.
- Wide Operating Voltage Range: The device supports a wide range of operating voltages, making it versatile for different system requirements.
- Industrial Temperature Range: The PI6C22409-1HWE operates reliably over an industrial temperature range, ensuring stable performance in harsh environments.
Applications
The PI6C22409-1HWE is well-suited for a variety of applications, including:
- Networking equipment such as routers, switches, and hubs
- Telecommunication systems
- Server and storage systems
- Industrial control systems
- High-performance computing
Product Specifications
Parameter
Value
Number of Outputs
9
Input Frequency Range
Up to 200MHz
Supply Voltage
2.5V to 3.3V
Operating Temperature
-40°C to +85°C
Package
TSSOP-16
This clock buffer is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for sophisticated electronic systems. The PI6C22409-1HWE is not just a component; it is a solution that ensures the precise timing and synchronization necessary for today's high-speed digital applications.