EN
  • EN
  • DE

PI6C20800BIAE

Part No PI6C20800BIAE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK BUFFER 1:8 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCI Express (PCIe) IC 400MHz 1 Output 48-TSSOP
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name PI6C20800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6C20800BIAE-ND, PI6C20800BIAEDI
Quantity per package 39
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889214-PI6C20800BIAE
Ultra Librarian 3D Model Ultra Librarian PI6C20800BIAE CAD Model

Description

Product Overview: PI6C20800BIAE by Diodes Incorporated

The PI6C20800BIAE is a high-performance clock buffer from Diodes Incorporated, designed to meet the stringent requirements of modern electronic systems. This component is part of Diodes Incorporated's extensive range of clock management solutions, which are engineered to provide precise timing control and signal distribution within digital circuits.

As a six-output, two-input configurable clock buffer, the PI6C20800BIAE offers flexibility and reliability for various applications, including computing, networking, and telecommunications. It is capable of interfacing with different types of clock signals, supporting both crystal and LVCMOS inputs, which makes it a versatile choice for designers looking to simplify their clock tree design.

Key Features

  • Multiple Configurations: With six configurable outputs, this clock buffer can be programmed to support various output combinations, catering to specific design needs.
  • Low Skew: The PI6C20800BIAE boasts low output-to-output skew, ensuring minimal timing discrepancies between signals and thus enhancing system stability and performance.
  • Wide Frequency Range: It operates over a broad frequency range, accommodating different clocking requirements for a wide array of applications.
  • High Drive Strength: The outputs have high drive strength, enabling them to drive multiple loads or trace lengths without signal integrity degradation.

Applications

The versatility of the PI6C20800BIAE makes it suitable for a multitude of applications, including but not limited to:

  • Server and workstation motherboards
  • Networking equipment such as routers and switches
  • Data storage systems
  • Telecommunication infrastructure

With its robust feature set, the PI6C20800BIAE from Diodes Incorporated is an excellent choice for system designers looking to enhance their clock distribution network's efficiency and reliability. Its ability to provide precise clock signal management ensures that it will remain a vital component in the design and operation of advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4331 $59.7641
26+ $4.4583 $115.9158
41+ $4.3185 $177.0585
56+ $4.1788 $234.0128
72+ $4.0402 $290.8944
96+ $3.6221 $347.7216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess