EN
  • EN
  • DE

PI5USB2549WAEX

Part No PI5USB2549WAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH N-CHAN EP-SOP8L / USB Charging Port Controller and Load Detection Power Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 5.5 V
Current - Output (Maximum) 2.5A
Rds On (Typ) 65 mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 791821-PI5USB2549WAEX
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PI5USB2549WAEX CAD Model

Description

Product Overview: PI5USB2549WAEX

The PI5USB2549WAEX from Diodes Incorporated is a cutting-edge USB charging controller and switch designed to cater to the modern needs of USB power delivery and data switching. This high-performance IC is tailored to provide a seamless and efficient charging experience for devices equipped with USB interfaces.

Key Features

  • USB Power Delivery: The PI5USB2549WAEX supports the latest USB power delivery standards, ensuring that it can deliver the appropriate power to devices, ranging from smartphones to larger electronics requiring more substantial power input.
  • Integrated Switch: This product comes with an integrated 2:1 multiplexer switch, which allows for the seamless transition between USB 3.1 Gen 1 data signals and USB 2.0 signals, providing versatility and high-speed data transmission capabilities.
  • High-Efficiency Charging: With its advanced charging control, the PI5USB2549WAEX ensures efficient power management, reducing energy waste and improving the overall charging process.
  • Overcurrent Protection: The device includes built-in overcurrent protection, safeguarding connected devices from potential damage due to excessive current.
  • ESD Protection: Electrostatic discharge protection is also a key feature, ensuring the longevity and reliability of the controller when subjected to common electrostatic occurrences.

Applications

The PI5USB2549WAEX is ideal for a wide range of applications, including but not limited to:

  • Notebook and desktop computers
  • Smartphones and tablets
  • Docking stations
  • USB hubs and peripherals

Technical Specifications

The device operates over a wide temperature range and is available in a compact package, making it suitable for integration into various USB-powered devices and systems. Its technical specifications are designed to meet the demands of high-speed data and charging applications, ensuring compatibility with the latest USB standards.

Conclusion

In conclusion, the PI5USB2549WAEX from Diodes Incorporated stands out as a versatile and efficient solution for USB power delivery and data switching. Its array of features and protections make it an excellent choice for manufacturers and developers looking to incorporate reliable USB charging control into their products.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6421 $57.7890
220+ $0.5269 $115.9180
340+ $0.5104 $173.5360
470+ $0.4940 $232.1800
605+ $0.4775 $288.8875
810+ $0.4280 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess