EN
  • EN
  • DE

PI5USB1468AZAEX

Part No PI5USB1468AZAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB HOST CONTROLLER 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Applications USB
Number of Channels 2
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 4.75 V to 5.25 V
-3db Bandwidth 1.35GHz
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1088010-PI5USB1468AZAEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5USB1468AZAEX CAD Model

Description

The PI5USB1468AZAEX is a state-of-the-art USB 3.2 Gen 1 switch from Diodes Incorporated, designed to meet the high-speed data transfer and connectivity requirements of modern electronic devices. This advanced switch is capable of facilitating data rates up to 5 Gbps, making it an ideal choice for applications that demand quick and efficient data handling capabilities.

Key Features

  • High-Speed Performance: Supports USB 3.2 Gen 1 standards with data transfer speeds of up to 5 Gbps, ensuring rapid data exchange for applications such as external storage, video streaming, and high-speed data acquisition.
  • Low Power Consumption: Optimized for energy efficiency, the PI5USB1468AZAEX helps to reduce power usage in portable and battery-powered devices, contributing to longer operational times and reduced environmental impact.
  • Enhanced Signal Integrity: Engineered with advanced signal integrity techniques, this switch maintains the integrity of high-speed signals, minimizing data errors and ensuring reliable performance.
  • Compact Design: Available in a compact package, the PI5USB1468AZAEX is suitable for space-constrained applications, allowing for sleek and slim device designs.
  • Flexible Integration: The switch features an easy-to-use interface that simplifies integration into existing designs, reducing development time and accelerating time-to-market for new products.

Applications

  • Portable and Desktop Computers
  • Consumer Electronics
  • Mobile Accessories
  • Networking Equipment
  • Industrial Control Systems

The PI5USB1468AZAEX is designed for versatility, providing seamless switching functionality for a variety of USB interfaces. It is particularly beneficial in scenarios where multiple peripherals are used, and a reliable switch is required to manage connections without compromising data throughput or signal quality.

With its robust construction, the PI5USB1468AZAEX from Diodes Incorporated represents a reliable and efficient solution for designers looking to incorporate USB 3.2 Gen 1 connectivity into their products. Its blend of high-speed performance, power efficiency, and compact form factor makes it a top choice for a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9734 $59.6808
29+ $4.0806 $118.3374
44+ $3.9536 $173.9584
61+ $3.8254 $233.3494
79+ $3.6983 $292.1657
105+ $3.3160 $348.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess