EN
  • EN
  • DE

PI4ULS3V504ZMEX

Part No PI4ULS3V504ZMEX
Manufacturer Diodes Incorporated
Catalog Custom Parts (N - R)
Description 4-Bit, 280Mb/s, Bi-Directional Level Translator for Push-Pull Applications, -40 to 85 °C, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Channel Type Bidirectional
Data Rate 200 Mbps
Logic Function Translator
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.35 V
Mount Surface Mount
Number of Circuits 1
Number of Pins 12
RoHS Compliant
Win Source Part Number 1201509-PI4ULS3V504ZMEX
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V504ZMEX CAD Model

Description

Introducing the PI4ULS3V504ZMEX - A High-Performance Level Shifter from Diodes Incorporated

The PI4ULS3V504ZMEX is a state-of-the-art level shifter component designed by Diodes Incorporated, renowned for its ability to facilitate communication between devices operating at different voltage levels. This versatile IC is an ideal solution for multi-voltage systems where signal integrity cannot be compromised.

Key Features of the PI4ULS3V504ZMEX

  • Wide Voltage Range: It supports a broad range of supply voltages from 1.65V to 5.5V, which allows for seamless level shifting between low-voltage and high-voltage circuits.
  • Bi-directional Interface: With its bi-directional shifting capability, it can transfer data in both directions, making it perfect for complex multi-voltage systems.
  • High-Speed Performance: The device is designed for high-speed operation, ensuring that signal integrity is maintained even at higher frequencies.
  • Low Power Consumption: It has a low on-state resistance, which translates to reduced power consumption and improved energy efficiency in your applications.
  • Robust ESD Protection: The PI4ULS3V504ZMEX comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage due to static electricity.

Applications

The PI4ULS3V504ZMEX is highly suited for a variety of applications, particularly in systems where interface compatibility is crucial. It is commonly used in:

  • Mobile devices, where it helps in interfacing components with different operating voltages.
  • Data communication systems, ensuring reliable data transfer between devices with different voltage domains.
  • Consumer electronics, providing the flexibility needed for interfacing various peripherals and accessories.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest quality and reliability standards. The PI4ULS3V504ZMEX is no exception, as it is manufactured using industry-leading processes to ensure it performs consistently across a wide range of environmental conditions.

With the PI4ULS3V504ZMEX, engineers and designers can overcome the challenges of voltage level translation, making it an essential component for modern electronic systems that require a reliable and efficient interface solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NANYA
Need more? Email Us
RF Micro Devices
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 619 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess