EN
  • EN
  • DE

PI4IOE5V96248ZLEX

Part No PI4IOE5V96248ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC XPNDR 1MHZ I2C 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201707-PI4IOE5V96248ZLEX
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Interface I/O Expanders
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of I/O 48
Interface I²C
Output Type Push-Pull
Clock Frequency 1 MHz
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V96248ZLEX CAD Model

Description

Diodes Incorporated PI4IOE5V96248ZLEX Overview

The PI4IOE5V96248ZLEX from Diodes Incorporated is a high-performance, low-voltage 16-bit I/O expander designed for use in a wide range of applications that require additional I/O capabilities. This integrated circuit is part of the versatile Pericom® product line and is engineered to operate with a supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.

With its I²C bus interface, the PI4IOE5V96248ZLEX provides an easy and efficient way to expand the I/O capabilities of microcontrollers and microprocessors, allowing for a significant increase in the number of I/O ports without the need for additional chips. This feature is particularly useful in applications where PCB space is at a premium, such as in portable and wearable devices, consumer electronics, and industrial automation systems.

The device offers a robust set of features, including an interrupt output that can be configured to alert the host controller when an input state changes, thus reducing the need for constant polling and saving valuable processor time. Additionally, the PI4IOE5V96248ZLEX supports both standard (100kHz) and fast (400kHz) I²C speeds, providing flexibility in system design and ensuring compatibility with a broad range of I²C master devices.

Each I/O port can be configured as either an input or an output, giving designers the freedom to tailor the expander to the specific needs of their application. The ports are also equipped with high-current drive capability and built-in weak pull-up/pull-down resistors, further enhancing their versatility.

For reliability and performance, the PI4IOE5V96248ZLEX features over-temperature protection and is built to meet the stringent quality standards expected from Diodes Incorporated. It is available in a compact TSSOP24 package, which is optimized for automated assembly processes and suitable for high-density board layouts.

Whether you are developing consumer electronics, IoT devices, or sophisticated control systems, the PI4IOE5V96248ZLEX from Diodes Incorporated offers a practical solution for expanding I/O capabilities while maintaining a small footprint and high performance.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.4667
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.7643
Microchip Technology
Lowest to $2.9105
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Microchip Technology
Lowest to $1.6007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2583 $52.1328
38+ $2.6735 $101.5930
58+ $2.5899 $150.2142
80+ $2.5064 $200.5120
104+ $2.4229 $251.9816
139+ $2.1722 $301.9358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess