EN
  • EN
  • DE

PI4IOE5V9554ALEX

Part No PI4IOE5V9554ALEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Number of I/O 8
Interface I²C
Interrupt Output Yes
Features -
Output Type -
Current - Output Source/Sink -
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PI4IOE5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370768-PI4IOE5V9554ALEX
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9554ALEX CAD Model

Description

The PI4IOE5V9554ALEX is a versatile 16-bit I/O expander produced by Diodes Incorporated, designed to provide additional I/O capabilities to a microcontroller or microprocessor with a limited number of GPIOs. This high-performance device operates on a low-voltage power supply, making it an ideal choice for a wide range of applications in consumer electronics, mobile devices, industrial control, and any system requiring expansion of I/O ports.

Key Features:

  • Interface: The device communicates via an I2C-bus/SMBus, which is a widely used serial bus interface that allows easy integration into most embedded systems.
  • Channels: It has 16 I/Os configurable as inputs or outputs, offering significant flexibility in interfacing with sensors, switches, LEDs, and other peripherals.
  • Voltage Range: The PI4IOE5V9554ALEX operates at a voltage range of 1.65V to 5.5V, accommodating various logic levels and allowing for integration in mixed-voltage systems.
  • Interrupt Function: An interrupt output is available, which can be configured to alert the host controller when input states change, enhancing system responsiveness and efficiency.
  • Polarity Inversion: Input polarity inversion registers allow the inversion of the polarity of the input port data, providing additional flexibility in interfacing with external components.
  • High Drive Capability: It offers high-current drive capability, making it suitable for directly driving LEDs or other high-current loads.
  • Power-Saving Modes: The device includes power-saving features such as a low-power standby mode, which is particularly useful for battery-powered applications.

Applications:

The PI4IOE5V9554ALEX is designed for use in a diverse array of applications, including:

  • Server motherboards
  • Embedded systems
  • Industrial control systems
  • Portable devices
  • Home automation
  • Consumer electronics

With its robust feature set and Diodes Incorporated's reputation for quality, the PI4IOE5V9554ALEX is an excellent choice for designers looking to expand the I/O capabilities of their systems with a reliable and flexible solution.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
Microchip Technology
Lowest to $1.6007
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Lowest to $1.5682
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3228 $52.9120
95+ $1.0854 $103.1130
145+ $1.0514 $152.4530
200+ $1.0175 $203.5000
255+ $0.9836 $250.8180
345+ $0.8819 $304.2555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess