EN
  • EN
  • DE

PI4IOE5V9537UEX

Part No PI4IOE5V9537UEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC XPNDR 1MHZ I2C 8MSOP / I/O Expander I2C 1 MHz 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Interface I2C
Interrupt Output Yes
Output Type Push-Pull
Clock Frequency 1 MHz
Voltage - Supply 2.3V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number PI4IOE5
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889161-PI4IOE5V9537UEX
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9537UEX CAD Model

Description

Diodes Incorporated PI4IOE5V9537UEX Overview

The PI4IOE5V9537UEX is a sophisticated, high-performance I/O expander product from Diodes Incorporated, designed to address the need for additional I/Os in modern electronic systems. This versatile component is ideal for expanding the number of I/Os available to a microcontroller or microprocessor, allowing for a more flexible and scalable design within compact and complex electronic devices.

Key Features

  • I/O Expansion: It offers 16 I/O ports that can be configured as inputs or outputs, providing significant expansion capabilities for systems with limited I/O availability.
  • Interface: The device interfaces with the host controller through a fast I2C-bus interface, supporting up to 400kHz (Fast-mode) and 1MHz (Fast-mode Plus) operation, which ensures quick and efficient communication.
  • Operating Voltage: It operates within a supply voltage range of 1.65V to 5.5V, making it compatible with a wide range of logic levels and suitable for battery-operated applications.
  • Power Management: The integrated power-on reset function ensures reliable operation during power-up sequences, while the low standby current contributes to energy-efficient designs.

Applications

The PI4IOE5V9537UEX is an excellent choice for various applications that require additional I/Os, such as:

  • Mobile devices
  • Computing devices
  • Consumer electronics
  • Industrial controls
  • Automotive systems

Package and Quality

This I/O expander is available in a compact UQFN-24 (4mm x 4mm) package, which is perfect for space-constrained applications. With its small footprint, the PI4IOE5V9537UEX can easily be integrated into existing PCB designs without the need for significant layout changes.

In terms of quality, Diodes Incorporated ensures that this product meets high reliability and performance standards. The PI4IOE5V9537UEX is designed to withstand the rigors of modern electronic environments, providing a robust solution for I/O expansion needs.

By incorporating the PI4IOE5V9537UEX into your design, you can expect seamless integration, enhanced functionality, and the reliability that comes with a product from Diodes Incorporated, a trusted name in the semiconductor industry.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Lowest to $1.5682
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Microchip Technology
Lowest to $1.1320
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3445 $53.7800
95+ $1.1032 $104.8040
145+ $1.0687 $154.9615
195+ $1.0342 $201.6690
255+ $0.9998 $254.9490
335+ $0.8964 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess