EN
  • EN
  • DE

PI4IOE5V9536UEX

Part No PI4IOE5V9536UEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC XPNDR 1MHZ SMBUS 8MSOP / I/O Expander 4 SMBus 1 MHz 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of I/O 4
Interface SMBus
Interrupt Output No
Features POR
Current - Output Source/Sink 50mA
Clock Frequency 1 MHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number PI4IOE5
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851658-PI4IOE5V9536UEX
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9536UEX CAD Model

Description

The PI4IOE5V9536UEX is a versatile I/O expander chip that is part of the expansive portfolio of integrated circuits from Diodes Incorporated. This device is designed to provide additional I/O capabilities to a host controller, which is particularly useful in situations where the number of available pins on a microcontroller or processor is insufficient. It operates on a low-voltage 1.65V to 5.5V power supply, making it compatible with most modern low-power electronics.

Key Features:

  • Expansive I/O Extension: The device significantly extends the I/O capabilities with its 16-bit I/O port expander function, offering more flexibility in system design.
  • Interface: It supports the standard I²C-bus interface, facilitating easy integration into existing systems with data transfer rates up to 400kbps.
  • Configurability: Each I/O can be configured as either an input or an output, providing a highly flexible I/O configuration to meet various application needs.
  • Power-Saving Modes: The PI4IOE5V9536UEX includes power-saving features such as an inactive mode that significantly reduces power consumption when the device is not in active use.
  • Interrupt Function: An interrupt output is available to indicate a change in the input port, enhancing the efficiency of the host controller by eliminating the need for constant polling.

Applications:

The PI4IOE5V9536UEX is suitable for a wide range of applications, including:

  • Server and PC applications where additional I/Os are required for system monitoring and control.
  • Consumer electronics, such as gaming consoles and smart home devices, where it can be used to expand the number of sensor inputs and control outputs.
  • Industrial and automotive systems that require additional I/O ports for control and monitoring purposes.

Package and Availability:

This I/O expander is available in a space-saving package, making it ideal for applications where board space is at a premium. The part number PI4IOE5V9536UEX indicates that it is offered in a QFN package which is designed for easy soldering and efficient heat dissipation.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951
Texas Instruments
IC XPNDR 1MHZ I2C 10VSSOP
Lowest to $1.7594
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9122 $59.2930
155+ $0.7486 $116.0330
240+ $0.7251 $174.0240
330+ $0.7018 $231.5940
430+ $0.6784 $291.7120
570+ $0.6082 $346.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess