Overview of PI49FCT20803LE
The PI49FCT20803LE is a high-quality, high-performance clock buffer from Diodes Incorporated, designed to meet the stringent requirements of modern digital systems. This device is part of the FCT (Fast CMOS Technology) series, which is renowned for its fast propagation delay and minimal skew, making it an ideal choice for clock distribution in high-speed applications.
Key Features
- High-Speed Operation: The PI49FCT20803LE is capable of operating at high frequencies, ensuring minimal propagation delay and maximum system performance.
- Low Skew: With its low output-to-output skew, the device ensures synchronous clock distribution, which is critical for maintaining the integrity of digital signals.
- Multiple Outputs: This clock buffer features multiple outputs, providing flexibility in distributing the clock signal to various parts of the system.
- Advanced Technology: Utilizing advanced CMOS technology, the PI49FCT20803LE offers robust performance with reduced power consumption.
- Compatibility: The device is compatible with TTL and CMOS outputs, allowing for easy integration into a wide range of digital systems.
Applications
The PI49FCT20803LE is suitable for various applications that require precise and reliable clock distribution. It is widely used in:
- High-speed data communication systems
- Computing and data processing units
- Telecommunications equipment
- Networking hardware such as routers and switches
- Industrial control systems
Technical Specifications
The technical specifications of the PI49FCT20803LE include:
- Supply Voltage (VCC): 5V ±10%
- Input and Output Voltage levels compatible with TTL and CMOS logic
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in a space-saving surface-mount package
With its combination of speed, precision, and versatility, the PI49FCT20803LE from Diodes Incorporated stands out as a superior choice for clock buffering solutions in high-speed digital systems. Whether you're designing a complex data center or a sophisticated industrial automation system, this clock buffer can help you achieve the performance and reliability your project demands.