EN
  • EN
  • DE

PI3WVR31313AZLE

Part No PI3WVR31313AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 4 Channel 60-TQFN (5x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Number of Channels 4
On-State Resistance (Max) 50Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 5.6GHz
Mounting Type Surface Mount
Package / Case 60-WFQFN Exposed Pad
Supplier Device Package 60-TQFN (5x9)
Standard Package 364 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889146-PI3WVR31313AZLE
Ultra Librarian 3D Model Ultra Librarian PI3WVR31313AZLE CAD Model

Description

Diodes Incorporated PI3WVR31313AZLE Overview

The PI3WVR31313AZLE from Diodes Incorporated is a state-of-the-art high-speed switch designed for signal routing applications that require the transfer of high-frequency data signals. This product stands out for its versatility and efficiency in managing signal integrity, making it an ideal choice for advanced electronic systems.

Key Features

  • Wide Bandwidth: Supports high-speed data rates, ensuring minimal signal degradation and allowing for the smooth transmission of data across various channels.
  • Low Crosstalk: Engineered to minimize interference between signal paths, the PI3WVR31313AZLE maintains signal clarity and enhances overall performance.
  • Energy-Efficient Design: Its low power consumption makes it suitable for battery-powered devices, contributing to longer operational life and reduced energy costs.
  • Compact Footprint: The small package size of the PI3WVR31313AZLE allows for high-density integration into PCB designs, saving valuable board space in compact electronic devices.

Applications

The versatility of the PI3WVR31313AZLE makes it an excellent choice for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Notebook and Ultrabook Computers
  • High-Definition Multimedia Interfaces (HDMI), DisplayPort (DP), and USB interfaces
  • Telecommunications and Networking Equipment
  • Consumer Electronics

Product Specifications

The PI3WVR31313AZLE is built to meet rigorous industry standards, ensuring reliability and durability. The product is characterized by its high switching speed and robust signal routing capability. Moreover, it is compliant with major industry specifications, making it a reliable component for inclusion in a variety of high-performance electronic devices.

In summary, the PI3WVR31313AZLE from Diodes Incorporated represents a blend of innovation and practicality, offering designers a powerful tool for enhancing signal routing in sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess