EN
  • EN
  • DE

PI3VT3245-ALE

Part No PI3VT3245-ALE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC XLATR BUS SWITCH LV 20-TSSOP / 8-Bit, 2-Port, Low Voltage Translator Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810082-PI3VT3245-ALE
Ultra Librarian 3D Model Ultra Librarian PI3VT3245-ALE CAD Model

Description

Diodes Incorporated PI3VT3245-ALE Product Overview

The PI3VT3245-ALE from Diodes Incorporated is a high-performance, 8-bit, bidirectional voltage-level translator designed for the seamless transfer of signals between different voltage domains. This integrated circuit is specifically engineered to address the needs of multi-voltage systems where interface compatibility is crucial, such as in telecommunications, computing, and industrial applications.

Key Features

  • Wide Voltage Range: The PI3VT3245-ALE supports voltage level translation between 1.8V and 5.5V, making it highly versatile for interfacing between low-voltage and high-voltage logic levels.
  • High-Speed Operation: It is capable of supporting high-speed signal processing, which is essential for modern, high-performance digital systems.
  • Bi-directional Interface: With its bidirectional data flow capability, the device allows for two-way communication, providing greater flexibility in system design.
  • Low On-Resistance: The low on-resistance of the switch minimizes signal distortion, ensuring integrity is maintained throughout signal translation.
  • Power-Off Protection: The PI3VT3245-ALE offers power-off protection, which ensures that the device is protected against potential damage when power is not applied.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in to safeguard the device from static damage during handling and operation.

Applications

  • Level shifting for mixed-voltage systems in computing.
  • Signal translation in multi-platform telecommunications equipment.
  • Interface bridging in industrial control and automation.
  • Conversion between different logic levels in consumer electronics.

The PI3VT3245-ALE is available in a compact, lead-free package, which not only meets environmental standards but also saves valuable board space. Its design ensures minimal propagation delay, offering a reliable solution for systems that require fast and efficient voltage level translation. Whether you are designing a new system or retrofitting an existing one, the PI3VT3245-ALE from Diodes Incorporated provides the performance and reliability required for your voltage translation needs.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4886 $58.6320
290+ $0.4009 $116.2610
450+ $0.3885 $174.8250
615+ $0.3758 $231.1170
795+ $0.3634 $288.9030
1,065+ $0.3257 $346.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess