EN
  • EN
  • DE

PI3VDP411LSZBE

Part No PI3VDP411LSZBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TQFN / DVI, HDMI Level Switching Interface 48-TQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications DVI, HDMI Level Switching
Voltage - Supply 3V ~ 3.6V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Mounting Type Surface Mount
Base Product Number PI3VDP411
Standard Package 260 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274521-PI3VDP411LSZBE
Ultra Librarian 3D Model Ultra Librarian PI3VDP411LSZBE CAD Model

Description

Introducing the PI3VDP411LSZBE from Diodes Incorporated

The PI3VDP411LSZBE is a state-of-the-art DisplayPort to HDMI/DVI level shifter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product is engineered to facilitate reliable signal conversion, making it an ideal solution for a broad range of consumer electronics, including laptops, desktops, and video game consoles.

At the heart of the PI3VDP411LSZBE lies its capability to convert DisplayPort signals to HDMI or DVI outputs. This feature is crucial for users who need to connect DisplayPort-equipped devices to displays that only support HDMI or DVI inputs, thereby enhancing the product's versatility and compatibility with existing technology.

The device supports a wide range of data rates, ensuring that it can handle the bandwidth required for high-resolution video. It is designed to be compliant with DisplayPort Standard version 1.1a, ensuring compatibility with the latest DisplayPort features. Additionally, the PI3VDP411LSZBE is HDMI 1.4 compliant, guaranteeing support for high-definition audio formats, such as Dolby TrueHD and DTS-HD Master Audio, which are essential for an immersive multimedia experience.

One of the key features of the PI3VDP411LSZBE is its low power consumption, which makes it an eco-friendly choice for energy-conscious consumers and manufacturers looking to develop greener products. The low power usage also helps to minimize heat generation, thereby reducing the need for additional cooling solutions within the device.

The PI3VDP411LSZBE comes in a compact package, which is beneficial for space-constrained applications. Its small footprint allows for more efficient use of PCB space, enabling sleeker and more compact device designs without compromising on performance.

Overall, the PI3VDP411LSZBE from Diodes Incorporated represents a highly efficient, versatile, and reliable solution for signal conversion. Its adherence to industry standards, combined with its low power consumption and compact design, makes it a top choice for manufacturers and consumers alike who require a seamless interface between DisplayPort and HDMI/DVI-equipped devices.

For more information or to view detailed specifications, visit the Diodes Incorporated website or contact their customer support for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1189 $61.5395
115+ $1.0468 $120.3820
175+ $1.0106 $176.8550
250+ $0.9385 $234.6250
320+ $0.9024 $288.7680
400+ $0.8663 $346.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess