EN
  • EN
  • DE

PI3VDP1431ZLSEX

Part No PI3VDP1431ZLSEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN / Buffer Interface 32-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications Buffer
Voltage - Supply 3.3V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
Base Product Number PI3VDP1431
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930449-PI3VDP1431ZLSEX
Ultra Librarian 3D Model Ultra Librarian PI3VDP1431ZLSEX CAD Model

Description

The PI3VDP1431ZLSEX is a cutting-edge semiconductor device from Diodes Incorporated, engineered to facilitate seamless protocol conversion and level shifting from DisplayPort signals to HDMI or DVI outputs. This versatile component is an ideal solution for bridging the gap between modern DisplayPort-equipped sources and a wide array of display interfaces, making it an essential piece for manufacturers and designers in the consumer electronics industry.

Key Features

  • High-Resolution Support: Capable of handling resolutions up to 4K, the PI3VDP1431ZLSEX ensures that users can enjoy ultra-high-definition video content without any compromise in quality.
  • Advanced Protocol Conversion: With its integrated circuitry, this device converts DisplayPort signals to HDMI or DVI with high fidelity, ensuring compatibility with a vast ecosystem of multimedia devices.
  • Bandwidth Efficiency: The PI3VDP1431ZLSEX supports a high-bandwidth digital content protection (HDCP) 1.3 for secure transmission of digital content and operates at a 300 MHz clock rate, providing ample bandwidth for the latest video standards.
  • Low Power Consumption: Designed with power efficiency in mind, this component minimizes energy usage, making it suitable for use in battery-powered devices such as laptops and tablets.
  • Compact Footprint: The small form factor of the PI3VDP1431ZLSEX allows it to be integrated into space-constrained designs without compromising on functionality or performance.

Applications

The PI3VDP1431ZLSEX is particularly well-suited for a wide range of applications in the consumer electronics sector. It is commonly used in:

  • Docking stations
  • Video adapters and converters
  • PC graphics cards
  • Monitors and televisions
  • Home theater systems
  • Portable media devices

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3VDP1431ZLSEX is no exception. Manufactured to the highest standards, this product ensures long-term performance and stability in a variety of operating conditions, making it a trusted choice for industry professionals.

With its combination of high-resolution support, efficient data transmission, and power-saving design, the PI3VDP1431ZLSEX is an exemplary product for bridging DisplayPort and HDMI/DVI technologies, reflecting Diodes Incorporated's dedication to innovation and excellence in the semiconductor space.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess