EN
  • EN
  • DE

PI3VDP12412NEEX

Part No PI3VDP12412NEEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC DEMULTIPLEXER 4LANE 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Max On Resistance 10 Ohm (Typ)
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 4.1GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TFBGA (5x5)
Win Source Part Number 1087939-PI3VDP12412NEEX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PI3VDP12412NEEX CAD Model

Description

Diodes Incorporated PI3VDP12412NEEX Overview

The PI3VDP12412NEEX from Diodes Incorporated is a cutting-edge video interface IC that serves as a DisplayPort to HDMI/DVI level shifter. This high-performance product is designed to meet the increasing demands for high-resolution video data transmission in modern digital display interfaces.

Key Features

  • DisplayPort 1.2 Compliant: The IC is fully compliant with the DisplayPort 1.2 standard, ensuring compatibility with a wide range of devices and providing support for high resolutions and fast refresh rates.
  • High Bandwidth: With a bandwidth capability of up to 5.4 Gbps per lane, the PI3VDP12412NEEX can handle the latest 4K video streams with ease, offering a seamless video experience.
  • Level Shifting: The device is capable of level shifting between DisplayPort signals and HDMI/DVI signals, making it a versatile solution for various video conversion applications.
  • Low Power Consumption: Designed with power efficiency in mind, the IC minimizes power consumption, making it suitable for use in battery-powered devices where power management is critical.

Applications

The PI3VDP12412NEEX is ideal for a wide range of applications that require high-definition video transmission. It can be used in:

  • Video graphics cards
  • Laptop and desktop computers
  • Video game consoles
  • Home theater systems
  • Professional AV equipment
  • Digital signage and video walls

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3VDP12412NEEX is no exception. It is built to meet the rigorous standards required by the industry, ensuring long-term performance and stability in a variety of operating conditions.

Technical Specifications

  • Package: The IC is available in a convenient QFN package, allowing for easy integration into existing designs.
  • Environmental Standards: It complies with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental responsibility.

For designers and engineers looking for a robust and versatile DisplayPort to HDMI/DVI level shifter, the PI3VDP12412NEEX from Diodes Incorporated offers an exceptional solution that combines performance, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess