EN
  • EN
  • DE

PI3USB4000AZMEX

Part No PI3USB4000AZMEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SINGLE 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.8x1.4)
Family Name PI3USB4000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3USB4000AZMEXDICT, PI3USB4000AZMEXDITR, PI3USB4000AZMEXDIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930445-PI3USB4000AZMEX
Ultra Librarian 3D Model Ultra Librarian PI3USB4000AZMEX CAD Model

Description

Introducing the PI3USB4000AZMEX from Diodes Incorporated

The PI3USB4000AZMEX is a cutting-edge USB 2.0 switch with an integrated ESD protection, designed and manufactured by the reputable Diodes Incorporated. This product stands out in the market for its high-performance capabilities, making it an ideal solution for applications requiring efficient USB signal switching with built-in electrostatic discharge protection.

Key Features

  • USB 2.0 Switching: The PI3USB4000AZMEX provides a 1:2 multiplexer/demultiplexer switch function for USB 2.0 signals, ensuring seamless data transmission between devices.
  • Integrated ESD Protection: With built-in ESD protection, this device safeguards against electrostatic discharges, offering a high level of protection for sensitive components.
  • Low On-Resistance: The low on-resistance (RON) of the switch minimizes signal distortion and ensures high signal integrity, which is crucial for maintaining USB 2.0 performance.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 2.3V to 3.6V, making it versatile for various USB-powered devices.

Applications

The PI3USB4000AZMEX is suitable for a wide array of applications, particularly where USB signal routing and ESD protection are required. It is commonly used in:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Portable Media Players
  • USB Hubs and Peripherals
  • Docking Stations

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3USB4000AZMEX is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in consumer electronics and industrial applications.

Package and Availability

The PI3USB4000AZMEX comes in a compact, lead-free package that is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental sustainability. This product is readily available through various distributors, making it easy for designers and manufacturers to integrate it into their projects.

With its robust feature set and proven performance, the PI3USB4000AZMEX from Diodes Incorporated is an excellent choice for designers looking to enhance their USB 2.0 applications with reliable switching and ESD protection.

You May Also Be Interested in

UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9556 $50.8456
63+ $1.6046 $101.0898
97+ $1.5544 $150.7768
133+ $1.5043 $200.0719
172+ $1.4542 $250.1224
231+ $1.3037 $301.1547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess