EN
  • EN
  • DE

PI3USB32324AXEAEX

Part No PI3USB32324AXEAEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Mfr Diodes Incorporated
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Protocol -
Function -
Interface -
Standards -
Voltage - Supply -
Current - Supply -
Temperature Range - Operating -
Package / Case -
Supplier Device Package -
Base Product Number PI3USB32324
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,500 pcs
Win Source Part Number 1383154-PI3USB32324AXEAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB32324AXEAEX CAD Model

Description

Introducing the PI3USB32324AXEAEX - A High-Performance USB Switch from Diodes Incorporated

The PI3USB32324AXEAEX is a state-of-the-art USB switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is tailored for applications that require switching between USB 3.2 Gen 1 signals and USB 2.0 signals, providing a versatile solution for high-speed data interfaces.

Key Features of the PI3USB32324AXEAEX

  • USB 3.2 Gen 1 and USB 2.0 Compatibility: The device supports both USB 3.2 Gen 1 (5 Gbps) and USB 2.0 (480 Mbps) standards, ensuring broad compatibility with a wide range of USB-enabled devices.
  • Low On-Resistance: The switch features low on-resistance (RON) for the 3.2 Gen 1 signal path, which minimizes signal attenuation and ensures high signal integrity for optimal performance.
  • Integrated ESD Protection: With built-in Electrostatic Discharge (ESD) protection, the PI3USB32324AXEAEX safeguards connected devices against static damage, enhancing system reliability.
  • Efficient Power Management: The device's low power consumption makes it an energy-efficient choice for portable and battery-powered applications.
  • High Bandwidth: The switch is designed to handle the high bandwidth required by USB 3.2 Gen 1, making it suitable for applications that demand fast data transfer rates.

Applications

The PI3USB32324AXEAEX is a versatile component that can be used in a variety of applications, including:

  • Desktop and Laptop Computers
  • Smartphones and Tablets
  • Docking Stations
  • USB Hubs and Peripherals
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the PI3USB32324AXEAEX is no exception. It is manufactured using advanced processes that ensure consistent performance and longevity. The product is available in a compact package, making it suitable for space-constrained applications.

In conclusion, the PI3USB32324AXEAEX is an excellent choice for designers looking to integrate a reliable USB switching solution into their systems. With its combination of performance, efficiency, and protection features, this product from Diodes Incorporated stands out as a top-tier component in the USB switch market.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5190 $59.6850
275+ $0.4259 $117.1225
420+ $0.4126 $173.2920
580+ $0.3993 $231.5940
750+ $0.3859 $289.4250
1,005+ $0.3460 $347.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,669 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess