EN
  • EN
  • DE

PI3USB10LP-BZMEX

Part No PI3USB10LP-BZMEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH LP UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications USB
Number of Channels 1
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 2.7 V to 4.4 V
-3db Bandwidth 1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (1.8x1.4)
Win Source Part Number 061547-PI3USB10LP-BZMEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3USB10LP-BZMEX CAD Model

Description

Overview of PI3USB10LP-BZMEX

The PI3USB10LP-BZMEX is a high-performance, low-power USB 2.0 switch from Diodes Incorporated, designed to facilitate the multiplexing of USB 2.0 signals. This advanced switch is an ideal solution for applications requiring switching between a USB host and multiple devices or for sharing USB peripherals among multiple hosts. With its compact package and low-power consumption, the PI3USB10LP-BZMEX is especially suitable for portable electronic devices where space and battery life are critical considerations.

Key Features

  • USB 2.0 Compliance: The switch is fully compliant with USB 2.0 standards, ensuring seamless integration with existing USB systems and devices.
  • Low On-Capacitance (Con): The device offers a low capacitance, which minimizes signal attenuation and preserves signal integrity for high-speed data transmission.
  • Low Power Consumption: Designed for energy efficiency, the PI3USB10LP-BZMEX consumes minimal power, making it suitable for battery-powered devices.
  • High Bandwidth: With a bandwidth that exceeds the requirements of USB 2.0, this switch ensures reliable performance even at full data rates.
  • Bi-Directional Operation: The switch can route signals in both directions, allowing for versatile configurations in USB systems.
  • ESD Protection: The device includes integrated ESD protection circuits to safeguard against electrostatic discharges, enhancing the durability of the end product.

Applications

The PI3USB10LP-BZMEX is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Personal Computers and Laptops
  • USB Hubs and Docking Stations
  • Consumer Electronics
  • Portable Media Players

Package and Quality

The product is offered in a space-saving 10-pin QFN package, which is ideal for compact PCB layouts. Diodes Incorporated ensures high-quality manufacturing standards, providing reliability and performance that meet the requirements of the most demanding applications.

In summary, the PI3USB10LP-BZMEX from Diodes Incorporated is a superior choice for designers looking to incorporate a USB 2.0 switch into their designs, offering a perfect blend of performance, power efficiency, and compact form factor.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess