EN
  • EN
  • DE

PI3PCIE3415ZHE

Part No PI3PCIE3415ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER PCIE 4CH 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tray
Product Status Obsolete
Applications PCI Express®
Number of Channels 4
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 8.7GHz
Features Bi-Directional, SATA, USB 3.0
Mounting Type Surface Mount
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI3PCIE3415
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654746-PI3PCIE3415ZHE
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3415ZHE CAD Model

Description

Introducing the PI3PCIE3415ZHE from Diodes Incorporated

The PI3PCIE3415ZHE is a cutting-edge PCIe packet switch designed to meet the high-performance requirements of the latest computing and communications platforms. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this switch is engineered to provide a seamless and efficient interface between the primary processor and peripheral devices.

Key Features

  • High-Speed Performance: The PI3PCIE3415ZHE supports PCIe 3.0 specifications, allowing for fast data transfer rates that are essential for modern high-speed computing applications.
  • Energy Efficiency: With advanced power management features, this product is designed to minimize power consumption, making it an ideal choice for energy-sensitive designs.
  • Flexible Port Configuration: It offers versatile port configuration options, enabling system designers to tailor the switch to meet specific design requirements.
  • Scalability: The product's scalable architecture ensures that it can be easily integrated into a variety of system designs, from small form-factor devices to large, complex systems.

Applications

The PI3PCIE3415ZHE is suitable for a wide range of applications, including:

  • Data Centers
  • Enterprise Computing
  • Embedded Systems
  • Networking Equipment
  • Storage Solutions

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI3PCIE3415ZHE is built to stringent quality standards, ensuring reliable performance in the most demanding environments. It is also backed by Diodes Incorporated's comprehensive technical support and customer service, providing peace of mind for developers and manufacturers.

Easy Integration

With its compact form factor and compliance with industry standards, the PI3PCIE3415ZHE is designed for easy integration into existing and new designs. Its compatibility with other PCIe devices ensures a smooth development process, reducing time-to-market for products utilizing this advanced switch.

In conclusion, the PI3PCIE3415ZHE from Diodes Incorporated represents a robust solution for expanding PCIe connectivity, offering performance, efficiency, and flexibility that can propel your next-generation computing and communication platforms to new heights.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,929 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess