EN
  • EN
  • DE

PI3PCIE3412AZLEX

Part No PI3PCIE3412AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH W-QFN3060-40 T&R 3.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features PCI Express® Switch IC 4 Channel 40-TQFN (3x6)
Manufacturer Diodes Incorporated
Series PCI Express® (PCIe)
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (3x6)
Family Name PI3PCIE3412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3PCIE3412AZLEXDIDKR, PI3PCIE3412AZLEXDITR, PI3PCIE3412AZLEXDICT, PI3PCIE3412AZLEX-ND
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889123-PI3PCIE3412AZLEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3412AZLEX CAD Model

Description

Introducing the PI3PCIE3412AZLEX from Diodes Incorporated

Diodes Incorporated is proud to present the PI3PCIE3412AZLEX, a cutting-edge PCIe packet switch designed to meet the rigorous demands of high-speed data transfer and communication applications. This versatile and efficient switch is an ideal solution for expanding the number of PCIe ports in a system, providing a seamless and reliable connection for a wide range of electronic devices.

Key Features

  • High-Performance PCIe Switching: The PI3PCIE3412AZLEX is engineered to support PCIe Gen1 (2.5Gbps) and Gen2 (5Gbps) standards, ensuring compatibility with a broad spectrum of devices and guaranteeing high-speed data transfer rates.
  • Port Configuration: This product features a 3-lane, 4-port differential channel configuration, which allows for flexible and scalable system designs.
  • Low Power Consumption: With an emphasis on energy efficiency, the PI3PCIE3412AZLEX is designed to operate with minimal power consumption, making it suitable for power-sensitive applications.
  • Advanced Signal Integrity: The switch incorporates Diodes Incorporated's expertise in signal integrity, providing excellent signal quality and reducing data transmission errors.
  • Compact Packaging: Housed in a compact 72-pin QFN package, the PI3PCIE3412AZLEX saves valuable board space and is conducive to streamlined system designs.

Applications

The PI3PCIE3412AZLEX is versatile enough to be used in a multitude of applications, including but not limited to:

  • Desktop and Laptop PCs
  • Workstations and Servers
  • Embedded Systems
  • Networking Equipment
  • Data Storage Devices
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The PI3PCIE3412AZLEX has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust this product to deliver consistent performance and long-term durability.

Conclusion

Whether you're looking to upgrade existing systems or design new ones, the PI3PCIE3412AZLEX from Diodes Incorporated provides the functionality, performance, and reliability needed for today's high-speed PCIe applications. Its integration of advanced features in a compact package makes it an excellent choice for designers looking to optimize their data communication solutions.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8475 $64.6625
80+ $1.5160 $121.2800
120+ $1.4685 $176.2200
165+ $1.4211 $234.4815
215+ $1.3738 $295.3670
285+ $1.2317 $351.0345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,686 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess