EN
  • EN
  • DE

PI3PCIE3412AZLE

Part No PI3PCIE3412AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH W-QFN3060-40 TRAY 49 / PCI Express® Switch IC 4 Channel 40-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tray
Product Status Obsolete
Applications PCI Express®
Number of Channels 4
On-State Resistance (Max) 5Ohm (Typ)
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 8.2GHz
Features Bi-Directional, SATA, USB 3.0
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352128-PI3PCIE3412AZLE
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3412AZLE CAD Model

Description

Diodes Incorporated PI3PCIE3412AZLE Overview

The PI3PCIE3412AZLE is a high-performance, PCIe 3.0 packet switch from Diodes Incorporated, designed to provide a seamless and efficient interface for expanding the number of PCIe ports in a system. This product is an ideal solution for applications requiring additional PCIe connections, such as in servers, workstations, embedded systems, and networking equipment.

Key Features

  • PCIe 3.0 Compliance: The PI3PCIE3412AZLE complies with the PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest generation of PCIe devices.
  • High-Speed Performance: With support for 8 GT/s per lane, this switch can handle the high data throughput required by modern PCIe devices.
  • Port Configuration: It comes with 12 lanes configured as 3 ports, providing flexibility in connecting multiple devices.
  • Low Power Consumption: Designed for energy efficiency, the PI3PCIE3412AZLE minimizes power usage, making it suitable for power-sensitive applications.
  • Advanced Error Reporting: The switch includes advanced error reporting features to ensure reliable data transmission and system stability.
  • Hot-Plug Support: Devices can be added or removed without needing to power down the system, thanks to its hot-plug capabilities.

Applications

The PI3PCIE3412AZLE is versatile and can be used in a variety of applications that require additional PCIe slots or need to maximize the usage of available PCIe lanes. It is particularly useful in:

  • Data Centers
  • High-Performance Computing (HPC)
  • Network and Communication Infrastructure
  • Storage Systems
  • Embedded Systems

Product Quality and Reliability

Diodes Incorporated ensures that the PI3PCIE3412AZLE meets strict quality and reliability standards. The product is available in a 'green' package, reflecting the company's commitment to environmental sustainability. Additionally, the switch is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.

For developers and system integrators looking to expand their PCIe capabilities, the PI3PCIE3412AZLE from Diodes Incorporated offers a reliable, high-performance solution that integrates seamlessly into a wide range of systems.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,686 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess