EN
  • EN
  • DE

PI3PCIE3242ZLEX

Part No PI3PCIE3242ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:2 30TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Switch IC 4 Channel 30-TQFN (2.5x4.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-WFQFN Exposed Pad
Case / Package 30-TQFN (2.5x4.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3PCIE3242ZLEXDKR, PI3PCIE3242ZLEXTR, PI3PCIE3242ZLEXCT
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889121-PI3PCIE3242ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3242ZLEX CAD Model

Description

Diodes Incorporated PI3PCIE3242ZLEX Product Overview

The PI3PCIE3242ZLEX from Diodes Incorporated is a high-performance, PCIe 3.0 packet switch designed to meet the demands of modern computing and data communication applications. This advanced switch is an ideal solution for expanding the number of PCIe ports in a system, enabling designers to create more flexible and scalable hardware architectures.

Key Features

  • PCIe 3.0 Compliance: The PI3PCIE3242ZLEX is fully compliant with the PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest generation of PCIe devices.
  • High-Speed Performance: With support for 8 GT/s (Gigatransfers per second), this switch is capable of handling high bandwidth applications, making it suitable for enterprise-level systems and data centers.
  • Port Configuration: The device features multiple port configurations, providing flexibility in connecting different numbers and types of PCIe devices.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3PCIE3242ZLEX maintains low power consumption, which is crucial for thermal management and energy savings in dense electronic environments.
  • Advanced Error Handling: The switch includes advanced error reporting and handling capabilities, which are essential for maintaining system integrity and reliability.

Applications

  • Server and Workstation Systems
  • Data Center Infrastructure
  • High-Performance Computing (HPC)
  • Storage and Network Interface Cards
  • Embedded Systems and Industrial PCs

The PI3PCIE3242ZLEX is an excellent choice for system architects and designers looking to enhance their products with additional PCIe capabilities. Its high-speed data transfer, low latency, and reliability make it a cornerstone for applications that demand peak performance and continuous operation.

Overall, Diodes Incorporated's PI3PCIE3242ZLEX stands out as a versatile and efficient PCIe switch that can significantly improve system expansion and performance. Its robust feature set, combined with Diodes Incorporated's reputation for quality and reliability, makes it a top-tier component for a wide range of high-speed interconnect applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess