EN
  • EN
  • DE

PI3HDX511DZLEX

Part No PI3HDX511DZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 30TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features HDMI Redriver, Level Shifter Interface 30-TQFN (2.5x4.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 30-WFQFN Exposed Pad
Case / Package 30-TQFN (2.5x4.5)
Family Name PI3HDX511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3HDX511DZLEXDIDKR, PI3HDX511DZLEX-ND, PI3HDX511DZLEXDITR, PI3HDX511DZLEXDICT
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889114-PI3HDX511DZLEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX511DZLEX CAD Model

Description

Introducing the PI3HDX511DZLEX from Diodes Incorporated

The PI3HDX511DZLEX is a cutting-edge HDMI 1.4 signal switch that offers an optimal solution for high-definition multimedia interface applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this device is designed to meet the growing demand for high-speed switching and signal integrity in a wide range of consumer electronics, including TVs, gaming consoles, and home theater systems.

Key Features

  • High-Performance Switching: The PI3HDX511DZLEX boasts a dual HDMI 1.4 port that supports high-speed data transfer rates of up to 3.4 Gbps per channel, ensuring seamless switching between sources without compromising video or audio quality.
  • Enhanced Signal Integrity: Integrated advanced features such as pre-emphasis and equalization help to maintain signal integrity over long cable runs, delivering crisp and clear multimedia content.
  • Wide Compatibility: Compatible with a variety of HDMI-enabled devices, this switch supports multiple audio formats and video resolutions, including 1080p and 4K, making it a versatile choice for diverse applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3HDX511DZLEX operates on low power, reducing the overall energy consumption of the system it is integrated into.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, which safeguard the switch against static electricity and enhance its durability and lifespan.

Applications

The PI3HDX511DZLEX is ideal for a variety of applications that require reliable and fast switching of HDMI signals. Its robust design and high-speed capabilities make it an excellent choice for:

  • High-definition televisions and monitors
  • Home theater systems and A/V receivers
  • Gaming consoles and computer graphics cards
  • Video conferencing systems and digital signage

With its advanced features and reliable performance, the PI3HDX511DZLEX from Diodes Incorporated stands out as a superior HDMI switch solution for both consumer and commercial electronics markets. Its integration into your multimedia setup ensures that you can enjoy high-quality audio and video content without any compromise.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6962 $50.8860
75+ $1.3918 $104.3850
115+ $1.3483 $155.0545
155+ $1.3048 $202.2440
200+ $1.2613 $252.2600
270+ $1.1308 $305.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,108 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess