EN
  • EN
  • DE

PI3HDX1204-BZHE

Part No PI3HDX1204-BZHE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tray
Part Status Obsolete (End Of Life)
Applications HDMI Redriver, Level Shifter
Supply Voltage (V) 3.3V
Manufacturer Package 42-WFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Style Surface Mount
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811983-PI3HDX1204-BZHE
Ultra Librarian 3D Model Ultra Librarian PI3HDX1204-BZHE CAD Model

Description

The PI3HDX1204-BZHE is a cutting-edge HDMI 2.0 signal repeater designed by Diodes Incorporated to enhance signal quality in high-definition multimedia interfaces. This device is specifically engineered to ensure the integrity of HDMI signals over extended distances, making it an ideal solution for home theater systems, gaming consoles, and professional AV setups.

Featuring advanced signal equalization and amplification, the PI3HDX1204-BZHE can effectively eliminate signal degradation that commonly occurs with long cable runs. It supports a wide range of data rates up to 6Gbps per channel, providing compatibility with high-resolution video formats including 4K at 60Hz and 3D video. This allows for the delivery of a crisp, clean video signal and high-fidelity audio, ensuring an immersive viewing experience.

The device is compliant with the latest HDMI 2.0 specifications, which includes support for expanded color spaces such as YCbCr 4:4:4 and RGB, enhancing the color depth and accuracy for connected displays. With its low power consumption and compact form factor, the PI3HDX1204-BZHE is easy to integrate into existing setups without the need for an external power supply, thanks to its ability to draw power directly from the HDMI source.

The repeater also incorporates advanced features such as automatic receiver equalization and output pre-emphasis, which adjust to compensate for varying cable lengths and signal strengths. This ensures optimal performance without the need for manual tuning. The PI3HDX1204-BZHE also includes an integrated microcontroller that provides I2C control for further customization and control over the signal parameters, offering flexibility for a wide range of applications.

In summary, the PI3HDX1204-BZHE from Diodes Incorporated is a robust and versatile HDMI 2.0 repeater that delivers high-quality signal amplification and conditioning. Its support for the latest video and audio standards, combined with ease of use and advanced signal processing capabilities, makes it a top choice for anyone looking to extend HDMI signals without compromising on quality.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9083 $58.1660
49+ $2.3862 $116.9238
75+ $2.3123 $173.4225
104+ $2.2372 $232.6688
134+ $2.1622 $289.7348
179+ $1.9392 $347.1168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess