EN
  • EN
  • DE

PI3HDMI412ADZBE

Part No PI3HDMI412ADZBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications Video
Voltage - Supply 3V ~ 3.6V
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Mounting Type Surface Mount
Standard Package 46 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654729-PI3HDMI412ADZBE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI412ADZBE CAD Model

Description

Introducing the PI3HDMI412ADZBE from Diodes Incorporated

The PI3HDMI412ADZBE is a cutting-edge HDMI switch designed by Diodes Incorporated to provide seamless switching between high-definition multimedia sources. It's an ideal solution for systems that require the distribution of high-definition content across multiple displays without compromising on quality or performance.

This product is a part of Diodes Incorporated's extensive range of HDMI switches and is engineered to support the latest HDMI standards. The PI3HDMI412ADZBE is capable of switching between four HDMI inputs to one HDMI output, allowing users to connect multiple devices such as gaming consoles, Blu-ray players, and satellite receivers to a single HDMI port on a TV or projector.

Key Features of the PI3HDMI412ADZBE:

  • High-Definition Support: The switch is fully compatible with HDMI 1.3b specifications, ensuring it can handle full HD 1080p video as well as deep color depths for stunning visual clarity.
  • Audio Compatibility: It supports multiple digital audio formats, including LPCM, Dolby AC3, DTS 7.1, and Direct Stream Digital (DSD), providing a rich audio experience to accompany the high-definition video.
  • Enhanced Control: The PI3HDMI412ADZBE can be easily controlled through GPIO or I2C, giving users flexibility in how they manage their HDMI sources.
  • Low Power Consumption: Designed with power efficiency in mind, the switch consumes minimal power, making it an environmentally friendly addition to any setup.
  • ESD Protection: It includes integrated electrostatic discharge (ESD) protection circuits to safeguard against unexpected voltage spikes, ensuring the longevity and reliability of the switch.

The PI3HDMI412ADZBE is housed in a compact 42-pin TQFN package, which makes it a space-saving solution for modern electronic devices. Its small footprint does not detract from its performance, making it a versatile option for manufacturers and hobbyists alike.

Whether you're creating a home entertainment system, developing a multi-display digital signage solution, or designing high-performance gaming setups, the PI3HDMI412ADZBE from Diodes Incorporated offers the functionality and reliability you need to ensure a high-quality multimedia experience.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1183 $63.5490
70+ $1.7383 $121.6810
105+ $1.6840 $176.8200
145+ $1.6297 $236.3065
185+ $1.5754 $291.4490
250+ $1.4126 $353.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess