EN
  • EN
  • DE

PI3EQX7741AIZDE

Part No PI3EQX7741AIZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 2CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4x4)
Family Name PI3EQX7741
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930419-PI3EQX7741AIZDE
Ultra Librarian 3D Model Ultra Librarian PI3EQX7741AIZDE CAD Model

Description

Introducing the PI3EQX7741AIZDE from Diodes Incorporated

The PI3EQX7741AIZDE is a cutting-edge signal conditioning product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance, PCIe Gen2 packet switch is designed to deliver exceptional signal integrity and increased bandwidth for a variety of applications. Its compact form factor and power efficiency make it an ideal solution for enhancing the capabilities of modern computing and networking devices.

Key Features

  • PCIe Gen2 Compliant: The PI3EQX7741AIZDE fully supports PCIe 2.0 specifications, ensuring compatibility with a wide range of devices and systems.
  • High-Speed Performance: It operates at 5.0 Gbps per lane, offering a high-speed interface for data-intensive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power usage, making it suitable for energy-sensitive platforms.
  • Signal Conditioning: The integrated signal conditioning capabilities, including equalization and signal regeneration, ensure optimal performance and signal integrity over extended cable lengths and connectors.
  • Flexible Port Configuration: It features a flexible port configuration, providing design versatility for various system architectures.
  • Small Package Size: The compact package size allows for easy integration into space-constrained applications.

Applications

The PI3EQX7741AIZDE is versatile and can be used in a multitude of applications that require high-speed data transfer and signal conditioning. These include:

  • Desktop and Laptop PCs
  • Workstations and Servers
  • Networking and Telecommunications Equipment
  • Storage Systems
  • Embedded Systems

With its robust design and advanced features, the PI3EQX7741AIZDE from Diodes Incorporated stands out as a superior choice for designers looking to enhance the performance and reliability of their PCIe Gen2 interfaces. Its combination of speed, power efficiency, and signal integrity makes it a valuable component in any high-speed data ecosystem.

For more information on the PI3EQX7741AIZDE, including detailed technical specifications and application notes, visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7976 $61.5832
16+ $7.2188 $115.5008
25+ $6.9935 $174.8375
35+ $6.7683 $236.8905
45+ $6.5419 $294.3855
60+ $5.8651 $351.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess