EN
  • EN
  • DE

PI3EQX7502BZDE

Part No PI3EQX7502BZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 5GBPS 24TQFN / Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Max) 5Gbps
Number of Channels 1
Delay Time 305ps
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 3V ~ 3.6V
Current - Supply 125mA
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number PI3EQX7502
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930416-PI3EQX7502BZDE
Ultra Librarian 3D Model Ultra Librarian PI3EQX7502BZDE CAD Model

Description

Introducing the PI3EQX7502BZDE: High-Performance ReDriver from Diodes Incorporated

The PI3EQX7502BZDE is a state-of-the-art signal conditioning ReDriver designed by Diodes Incorporated to enhance signal quality by performing equalization on deteriorated input signals. This advanced ReDriver is specifically engineered for applications that require high-speed data transmission and reception while maintaining signal integrity over long cables or PCB traces.

Equipped with two differential channels, the PI3EQX7502BZDE supports data rates up to 5Gbps per channel, making it an ideal choice for high-bandwidth applications such as USB 3.0, SATA 3.0, and PCI Express 2.0 interfaces. The device's built-in equalization circuitry compensates for signal loss and reduces deterministic jitter, thus providing a cleaner, more robust signal for improved data integrity and system reliability.

The PI3EQX7502BZDE is housed in a compact 42-contact TQFN package, measuring just 3.5mm x 9mm, which allows for easy integration into space-constrained designs. It operates on a single 3.3V power supply, minimizing power consumption and making it suitable for power-sensitive applications.

One of the key features of the PI3EQX7502BZDE is its programmable equalization and output swing controls, which can be adjusted via pin strapping or through an I2C interface. This provides designers with the flexibility to optimize the ReDriver's performance for specific applications and cable lengths, ensuring optimal signal quality across various scenarios.

Additionally, the device includes advanced power management capabilities, such as a low-power standby mode, which helps to further reduce power consumption when the interface is not active. The PI3EQX7502BZDE also boasts an impressive operating temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

In summary, the PI3EQX7502BZDE from Diodes Incorporated is a versatile and powerful ReDriver solution, perfect for boosting high-speed data signals in a wide range of electronic systems. With its advanced features and compact form factor, it represents an excellent choice for designers looking to enhance the performance and integrity of their data communications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8246 $63.8610
80+ $1.4971 $119.7680
120+ $1.4504 $174.0480
165+ $1.4036 $231.5940
215+ $1.3568 $291.7120
285+ $1.2164 $346.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess