EN
  • EN
  • DE

PI3EQX5701ZDEX

Part No PI3EQX5701ZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 1CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Max) 5Gbps
Number of Channels 1
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.2V, 3.3V
Case / Package 20-TQFN (4x4)
Win Source Part Number 1087903-PI3EQX5701ZDEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3EQX5701ZDEX CAD Model

Description

Introducing the PI3EQX5701ZDEX from Diodes Incorporated

The PI3EQX5701ZDEX is a cutting-edge solution from Diodes Incorporated, designed to enhance the performance and reliability of high-speed signal routing. It is a high-performance, PCIe 3.0 packet switch that offers advanced features for a wide range of applications in the computing, networking, and consumer electronics industries.

Key Features

  • PCI Express 3.0 Compatible: The device supports the PCIe 3.0 specification, providing a high-speed interface with data rates up to 8.0 GT/s per lane, ensuring fast and efficient data transfer.
  • Low Power Consumption: This switch is engineered for power efficiency, which makes it ideal for applications where power conservation is critical.
  • High Port Density: The PI3EQX5701ZDEX comes with multiple ports, enabling flexible connectivity options and the ability to handle multiple data streams simultaneously.
  • Advanced Signal Conditioning: With built-in signal conditioning features, the device can compensate for signal degradation caused by long PCB traces or cables, ensuring data integrity and reliable performance.
  • Hot-Plug Capability: It supports hot-plugging, allowing devices to be connected or disconnected without the need to power down the system.

Applications

The versatility of the PI3EQX5701ZDEX makes it suitable for a variety of applications, including:

  • High-performance workstations and servers
  • Data centers and storage systems
  • Networking equipment such as switches and routers
  • Consumer electronics including gaming consoles and VR systems

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3EQX5701ZDEX is no exception. It is built to meet the stringent requirements of the industry, ensuring a long operational life and consistent performance. The device is also compliant with RoHS standards, minimizing the environmental impact and ensuring safety for end-users.

Overall, the PI3EQX5701ZDEX is an exceptional choice for system designers looking to leverage the speed and reliability of PCIe 3.0 technology. With its advanced features and robust design, it stands out as a high-performance solution for a multitude of high-speed data transfer challenges.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8549 $59.9529
50+ $2.3426 $117.1300
77+ $2.2693 $174.7361
106+ $2.1961 $232.7866
137+ $2.1230 $290.8510
183+ $1.9034 $348.3222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess