EN
  • EN
  • DE

PI3DPX1203BZLEX

Part No PI3DPX1203BZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY W-QFN3060-32 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-TQFN (3x6)
Family Name PI3DPX1203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3DPX1203BZLEXDITR, PI3DPX1203BZLEXDICT, PI3DPX1203BZLEXDIDKR, PI3DPX1203BZLEX-ND
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889089-PI3DPX1203BZLEX
Ultra Librarian 3D Model Ultra Librarian PI3DPX1203BZLEX CAD Model

Description

Introducing the PI3DPX1203BZLEX from Diodes Incorporated

The PI3DPX1203BZLEX is a cutting-edge ReDriver from Diodes Incorporated designed to enhance signal integrity for high-speed interfaces. This innovative product is specifically tailored for applications that require the extension of PCB trace lengths while maintaining signal integrity in environments with high-speed data rates. It's an ideal solution for systems that need to comply with stringent performance standards.

Key Features

  • Signal Enhancement: The PI3DPX1203BZLEX is equipped with advanced signal conditioning capabilities that allow it to provide significant improvements in signal quality by reducing inter-symbol interference (ISI). This ensures that high-speed signals are transmitted with clarity and precision.
  • High-Speed Performance: This ReDriver supports data rates up to 10 Gbps per channel, making it suitable for next-generation high-speed interfaces, including USB 3.2, DisplayPort, and PCIe Gen3 applications.
  • Compatibility: With its versatile design, the PI3DPX1203BZLEX is compatible with a wide range of high-speed protocols, ensuring seamless integration into various system architectures.
  • Programmable Equalization and Output Swing: The device features programmable equalization and output swing settings, allowing for fine-tuning to match specific channel conditions. This adaptability ensures optimal performance across different system configurations.
  • Low Power Consumption: Energy efficiency is a hallmark of the PI3DPX1203BZLEX, which operates with low power consumption. This characteristic makes it an environmentally friendly choice for power-sensitive applications.
  • Compact Form Factor: The product comes in a small package, minimizing the PCB footprint and allowing for integration into space-constrained designs.

Applications

The PI3DPX1203BZLEX is suitable for a wide array of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Docking Stations
  • High-Performance Data Centers
  • High-Definition Video Transmission Systems
  • High-Speed Data Acquisition and Storage Devices

In conclusion, the PI3DPX1203BZLEX from Diodes Incorporated represents a robust solution for maintaining signal integrity in high-speed data and video interfaces. Its advanced features and compatibility with multiple protocols make it an essential component for designers looking to enhance system performance and reliability.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8725 $52.3500
140+ $0.7159 $100.2260
220+ $0.6935 $152.5700
300+ $0.6712 $201.3600
390+ $0.6488 $253.0320
520+ $0.5817 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess