EN
  • EN
  • DE

PI3DBS12212AXUAEX

Part No PI3DBS12212AXUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 12GBPS 18X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications Thunderbolt
Number of Channels 2
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 10.6GHz
Features Bi-Directional
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 18-XFQFN Exposed Pad
Supplier Device Package 18-X2QFN (2x2)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801180-PI3DBS12212AXUAEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS12212AXUAEX CAD Model

Description

Introducing the PI3DBS12212AXUAEX from Diodes Incorporated

The PI3DBS12212AXUAEX is a state-of-the-art high-speed passive switch from Diodes Incorporated, designed to meet the rigorous demands of modern data and signal processing applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the performance and functionality of electronic systems.

Key Features

  • High-Speed Performance: The PI3DBS12212AXUAEX is built for high-speed data transmission, making it an ideal choice for applications that require rapid data transfer and minimal signal degradation.
  • Wide Bandwidth: With a wide bandwidth, this switch can handle various frequencies without compromising signal integrity, ensuring clear and consistent performance across different applications.
  • Low Crosstalk: Designed to minimize crosstalk, the PI3DBS12212AXUAEX ensures that signals are kept distinct and interference is reduced, which is critical for maintaining data fidelity in dense electronic environments.
  • Energy-Efficient Design: This switch is engineered to operate with low power consumption, making it suitable for energy-sensitive applications while also contributing to overall system efficiency.

Applications

The versatility of the PI3DBS12212AXUAEX allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-speed data and signal routing in computing and networking devices such as servers, routers, and switches.
  • Signal integrity preservation in high-frequency test equipment and instrumentation.
  • Enhanced performance in multimedia interfaces like HDMI, DisplayPort, and USB connections.

Product Specifications

The PI3DBS12212AXUAEX boasts impressive technical specifications that include:

  • Multiple differential channels that support high-speed bidirectional switching.
  • Compatibility with a variety of signaling standards, ensuring broad application scope.
  • A compact package design that facilitates easy integration into space-constrained systems.

In conclusion, the PI3DBS12212AXUAEX from Diodes Incorporated is a superior choice for designers and engineers looking to incorporate a high-speed switch into their next-generation electronic systems. With its robust feature set and flexible application potential, this product stands out as a key component in the advancement of electronic connectivity and communication.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2635 $50.5400
100+ $1.0367 $103.6700
150+ $1.0043 $150.6450
210+ $0.9719 $204.0990
270+ $0.9395 $253.6650
360+ $0.8424 $303.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess