EN
  • EN
  • DE

PI3CH400LE

Part No PI3CH400LE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 3CH400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889082-PI3CH400LE
Ultra Librarian 3D Model Ultra Librarian PI3CH400LE CAD Model

Description

Diodes Incorporated PI3CH400LE - High-Performance Quad SPDT Switch

The PI3CH400LE from Diodes Incorporated is a cutting-edge, high-bandwidth quad single-pole double-throw (SPDT) switch designed for applications that require the efficient routing of high-speed differential signals. With its low on-resistance and crosstalk, this switch is an ideal choice for systems that demand high signal integrity and performance.

Constructed with the latest technology, the PI3CH400LE offers a wide bandwidth of up to 2.5GHz, making it suitable for various high-speed data transmission applications. It is particularly well-suited for switching PCI Express, SATA, and USB signals in computing, networking, and consumer electronics.

The device operates from a single 3.3V power supply, which is a common voltage in many electronic systems, allowing for easy integration. Its low quiescent current helps to minimize power consumption, making the PI3CH400LE an energy-efficient solution for power-sensitive designs.

Featuring a bi-directional design, the PI3CH400LE can switch signals in both directions, providing flexibility and simplifying PCB layout. The switch's high-performance characteristics are maintained across the entire operating temperature range of -40°C to +85°C, ensuring reliable operation in a variety of environments.

The PI3CH400LE is available in a compact TSSOP-16 package, which saves valuable board space without compromising on performance. Its pin configuration is optimized to minimize signal skew and to provide a straightforward interface for designers.

Key features of the PI3CH400LE include:

  • Low on-resistance (Ron) for improved signal integrity
  • High bandwidth up to 2.5GHz suitable for high-speed signal routing
  • Low crosstalk and off-isolation, ensuring minimal signal interference
  • Single 3.3V power supply operation for compatibility with common systems
  • Energy-efficient design with low quiescent current
  • Bi-directional switching capability for versatile use cases
  • Robust operating temperature range for use in diverse environments
  • Space-saving TSSOP-16 packaging

Whether it's for data center servers, high-speed networking equipment, or advanced consumer electronics, the PI3CH400LE from Diodes Incorporated is engineered to meet the stringent requirements of today's high-speed signal switching applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6043 $60.4300
235+ $0.4959 $116.5365
365+ $0.4804 $175.3460
500+ $0.4649 $232.4500
645+ $0.4494 $289.8630
865+ $0.4029 $348.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess