EN
  • EN
  • DE

PI3CH3345ZHEX

Part No PI3CH3345ZHEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS SWITCH 3V W-QFN3545-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number PI3CH3345
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889081-PI3CH3345ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3CH3345ZHEX CAD Model

Description

The PI3CH3345ZHEX is a cutting-edge, high-performance bus switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is specifically engineered to provide a seamless and efficient switching solution for high-speed data lines. With its low on-resistance and minimal propagation delay, the PI3CH3345ZHEX is an ideal choice for applications that require fast and reliable data transfer.

Key Features

  • High Bandwidth: This bus switch is capable of handling high-speed signals, making it suitable for the latest data-intensive applications.
  • Low On-Resistance: The device features a very low on-resistance, which minimizes signal distortion and ensures high signal integrity.
  • Quick Switching: Fast switching times reduce latency and improve performance in applications where timing is critical.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various system requirements.
  • Power Down Protection: The PI3CH3345ZHEX offers power down protection on all inputs and outputs, safeguarding the device and connected components from damage during power-off conditions.

Applications

The PI3CH3345ZHEX is versatile and can be used in a variety of applications, including:

  • High-speed data transfer systems
  • Server and networking equipment
  • Signal gating
  • Bus isolation

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI3CH3345ZHEX is manufactured with the highest standards, ensuring both reliability and performance for the most demanding applications. With its robust design and advanced manufacturing process, this bus switch is designed to meet the extensive industrial temperature range, making it suitable for a wide array of environments.

Environmental Compliance

The PI3CH3345ZHEX complies with RoHS directives, reflecting Diodes Incorporated's dedication to environmental responsibility. By choosing this product, customers can be assured they are selecting a device that meets current environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5790 $63.1600
90+ $1.2957 $116.6130
140+ $1.2552 $175.7280
195+ $1.2148 $236.8860
250+ $1.1742 $293.5500
330+ $1.0527 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess