EN
  • EN
  • DE

PI3C32X245BE

Part No PI3C32X245BE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16-BIT BUS SW 2-PORT 40-BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-BQSOP
Win Source Part Number 139961-PI3C32X245BE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3C32X245BE CAD Model

Description

Diodes Incorporated PI3C32X245BE Bus Switch

The PI3C32X245BE is a high-performance, 32-bit bus switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is part of their PI3C series, known for its high-speed and low-power operation. The PI3C32X245BE is specifically crafted to deliver efficient bus switching in a wide array of applications, including computing, networking, and telecommunication systems.

One of the key features of the PI3C32X245BE is its bidirectional switches, which can transfer data from the A port to the B port and vice versa. This flexibility makes it ideal for multiplexing and demultiplexing applications, as well as for switching between different data sources or destinations. The device operates at a wide voltage range, from 2.3V to 3.6V, allowing it to be used in various system designs without the need for additional level shifting.

The PI3C32X245BE offers low on-resistance, typically around 5 ohms, which ensures minimal signal distortion and power loss during operation. This low on-resistance is particularly beneficial in high-speed signal switching, where maintaining signal integrity is crucial. Additionally, the device boasts a quick switch time, with turn-on and turn-off times typically less than 0.25ns, contributing to its high-speed performance.

For design convenience, the PI3C32X245BE is available in a space-saving 56-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface mount technology (SMT). This compact form factor allows for more efficient use of PCB space, making it easier to design high-density electronic systems. The device also features over-voltage protection on the inputs and outputs, safeguarding the device and other components in the system from potential damage caused by voltage spikes.

In summary, the PI3C32X245BE from Diodes Incorporated is a versatile, high-speed bus switch that offers robust performance for a variety of electronic applications. With its low on-resistance, fast switching times, and compact packaging, it represents an excellent choice for designers looking to optimize their data bus switching capabilities.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6329 $62.5316
10+ $12.8263 $128.2630
14+ $12.4255 $173.9570
20+ $12.0247 $240.4940
25+ $11.6239 $290.5975
34+ $10.4216 $354.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess