EN
  • EN
  • DE

PI3C3245QE

Part No PI3C3245QE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-BIT 2-PORT BUS SW 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 026715-PI3C3245QE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3C3245QE CAD Model

Description

The PI3C3245QE is an advanced high-speed CMOS logic switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This switch is part of the PI3C series, known for its robust performance and reliability in a wide range of applications.

Key Features

  • High-Speed Operation: The PI3C3245QE is optimized for high-speed signal switching, making it ideal for applications that require fast data throughput and minimal signal distortion.
  • Low On-Resistance: The device features a low on-resistance, which reduces power consumption and improves the overall efficiency of the system in which it is used.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various logic levels and providing design flexibility for mixed-voltage systems.
  • Low Crosstalk: With its design tailored to minimize crosstalk, the PI3C3245QE ensures signal integrity, which is critical for maintaining the fidelity of high-speed data transmission.
  • Multiple Configurations: The switch is available in multiple configurations, providing designers with options to choose the most suitable layout for their specific circuit requirements.

Applications

The versatility of the PI3C3245QE allows it to be used in a diverse range of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunication infrastructure
  • Data processing and storage systems
  • High-speed data acquisition and signal processing
  • Computer peripherals and consumer electronics

Quality and Reliability

Diodes Incorporated ensures that the PI3C3245QE, like all of its products, meets stringent quality standards. The device is subjected to rigorous testing and validation processes to guarantee performance and durability under various conditions. This commitment to quality makes the PI3C3245QE a reliable choice for designers and engineers looking for a high-speed logic switch that can withstand the demands of modern electronic systems.

Product Summary

The PI3C3245QE is a testament to Diodes Incorporated's dedication to providing innovative semiconductor solutions. With its high-speed capabilities, low power dissipation, and design flexibility, this logic switch is well-suited for a multitude of high-performance applications where signal integrity and efficiency are paramount.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4561 $59.2930
310+ $0.3744 $116.0640
480+ $0.3626 $174.0480
660+ $0.3509 $231.5940
855+ $0.3393 $290.1015
1,140+ $0.3042 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess