Diodes Incorporated PT74HC04PE
The PT74HC04PE is a high-speed CMOS logic hex inverter integrated circuit, designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This integrated circuit is specifically designed to tackle a wide variety of digital and logic-level conversion applications across various electronics domains.
The PT74HC04PE is part of the 74HC series, which is well-known for its high noise immunity and low power consumption. The device operates with a power supply voltage range of 2V to 6V, making it compatible with TTL (Transistor-Transistor Logic) levels while offering the benefits of CMOS technology, such as reduced power consumption and increased noise margin.
Containing six independent inverters in a single package, the PT74HC04PE provides a compact and efficient solution for inverting signal functions. The device's inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages exceeding Vcc.
Key Specifications:
| Parameter |
Value |
| Supply Voltage (Vcc) |
2V to 6V |
| High-Level Output Current |
-5.2 mA |
| Low-Level Output Current |
5.2 mA |
| Propagation Delay Time |
Typically 8ns at Vcc = 4.5V, CL = 15pF, TA = 25°C |
| Operating Temperature Range |
-40°C to 85°C |
The PT74HC04PE is provided in a DIP-14 (Dual In-line Package) making it easy to handle and integrate into a wide range of electronic circuits, including but not limited to, signal processing, data manipulation, and logic interface applications. Its robust design ensures reliable operation in the harshest conditions, making it a preferred choice for designers looking for a dependable solution in their digital designs.
Diodes Incorporated's commitment to quality ensures that the PT74HC04PE meets the stringent requirements of the modern electronics industry, providing a reliable and efficient solution for high-performance logic inverting functions.