EN
  • EN
  • DE

PI3B33X257BE

Part No PI3B33X257BE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX QUAD 1X2 48BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 3
Voltage Supply Source Single Supply
Supply Voltage - Operating 3.13 V to 3.46 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-BQSOP
Win Source Part Number 045769-PI3B33X257BE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B33X257BE CAD Model

Description

Product Overview: PI3B33X257BE from Diodes Incorporated

The PI3B33X257BE is a high-performance, 3.3V, 10-bit, 2-port bus switch from Diodes Incorporated, designed to provide unmatched signal integrity and drive strength. This device is part of the Pericom® product family and is well-suited for a wide range of applications, including computing, networking, communications, and consumer electronics.

Key Features

  • Low On-Resistance: The PI3B33X257BE features a low on-resistance of 5Ω (typical), which ensures minimal signal distortion and power loss across the switch.
  • Wide Bandwidth: With a bandwidth of over 500MHz, this bus switch is capable of supporting high-speed signal transmission without compromising signal integrity.
  • Quick Switching Speed: The device offers a fast switching speed, with a typical turn-on time of only 0.25ns, making it ideal for applications that require rapid signal routing.
  • Low Crosstalk: Engineered to minimize crosstalk, the PI3B33X257BE is an excellent choice for applications where signal isolation is critical.
  • 5V Tolerant: This bus switch is 5V tolerant on all ports, allowing it to interface with both 3.3V and 5V logic levels.
  • Power-Down High-Impedance: When powered down, the switch enters a high-impedance state, reducing power consumption and preventing unintended signal transmission.
  • ESD Protection: The PI3B33X257BE comes with built-in ESD protection circuitry, safeguarding the device against electrostatic discharges.
  • Packaging: Available in a space-saving 24-pin QSOP package, the switch is designed to meet the requirements of compact and high-density circuit designs.

Applications

The versatility of the PI3B33X257BE makes it a prime choice for a multitude of applications, including:

  • Switching on/off signals in networking equipment such as routers and switches.
  • Bus isolation in servers and data storage devices to maintain signal integrity.
  • Interfacing between different logic levels in mixed-voltage systems.
  • Signal gating in audio/video equipment for consumer electronics.

Diodes Incorporated's PI3B33X257BE is engineered to deliver high performance, reliability, and ease of integration, making it a go-to solution for designers looking to enhance their system's signal routing capabilities with minimal impact on signal quality and power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8070 $60.5250
175+ $0.6622 $115.8850
275+ $0.6415 $176.4125
375+ $0.6209 $232.8375
485+ $0.6001 $291.0485
645+ $0.5380 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess