EN
  • EN
  • DE
  • IT

PI3B3253LE

Part No PI3B3253LE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 4:1 MUX/DEMUX 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 128826-PI3B3253LE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B3253LE CAD Model

Description

Product Overview: PI3B3253LE from Diodes Incorporated

The PI3B3253LE is a high-performance, 3.3V, dual 4:1 multiplexer/demultiplexer bus switch from Diodes Incorporated, designed to provide the ultimate in high-speed, low-power operation for modern computing and telecommunication systems. This versatile component is part of Diodes Incorporated's extensive range of integrated circuits, known for their reliability and efficiency.

Key Features

  • High-Speed Switching: The PI3B3253LE offers rapid switching performance, which is critical for maintaining the integrity of high-speed data lines in advanced systems.
  • Low Power Consumption: Engineered for energy efficiency, this device operates with minimal power dissipation, making it suitable for power-sensitive applications.
  • Wide Voltage Range: It operates over a wide voltage range of 2.3V to 3.6V, providing design flexibility and compatibility with a variety of logic signal levels.
  • Bi-Directional Interface: With its bi-directional switching capability, the PI3B3253LE can be used as a multiplexer or demultiplexer, enhancing its utility in complex circuit designs.
  • Low On-Resistance: The device features a low on-state resistance, ensuring minimal signal distortion and heat generation during operation.
  • 5Ω Switch Connection: The low on-resistance of the switch connection between two ports provides near-zero propagation delay.
  • Zero Standby Power: When disabled, the switch blocks are in a high impedance state, resulting in zero standby power consumption.

Applications

The PI3B3253LE is an ideal component for a diverse range of applications, including:

  • Switching on bus lines of systems
  • Peripheral sharing
  • Signal gating
  • Backplane switching
  • Hot-swap applications

With its robust design and Diodes Incorporated's commitment to quality, the PI3B3253LE is a trustworthy choice for designers looking to enhance their systems with a flexible, high-performance bus switch solution.

Packaging and Availability

The PI3B3253LE is available in a space-saving 16-pin QSOP package, making it suitable for use in space-constrained applications. It is also available in standard packaging options to meet various assembly requirements. For pricing, samples, and availability, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3554 $54.2160
90+ $1.1121 $100.0890
140+ $1.0774 $150.8360
195+ $1.0426 $203.3070
250+ $1.0079 $251.9750
335+ $0.9036 $302.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess