EN
  • EN
  • DE

PI3B16233AE

Part No PI3B16233AE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16:32-BIT FET BUS SW 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 140754-PI3B16233AE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 35
Ultra Librarian 3D Model Ultra Librarian PI3B16233AE CAD Model

Description

Product Overview: PI3B16233AE from Diodes Incorporated

The PI3B16233AE is a high-performance, 16-bit to 32-bit multiplexer/demultiplexer bus switch from Diodes Incorporated, designed to provide seamless switching capabilities in a variety of digital applications. This switch is particularly suitable for applications that require the routing of signals with minimal propagation delay and low power consumption.

Key Features:

  • High Bandwidth: The device supports a high bandwidth of up to 500 MHz, which makes it ideal for handling fast signal switching in data and communication systems.
  • Low On-Resistance: The PI3B16233AE features a low on-resistance of 5Ω typical, allowing signals to pass through with minimal attenuation and ensuring signal integrity.
  • 5V Tolerant: The device is 5V tolerant, enabling it to interface with higher voltage logic levels without the need for level shifting.
  • Bi-Directional Switching: The bus switch is capable of bi-directional operation, which makes it versatile for use in various bidirectional data paths.
  • Low Power Consumption: With a quiescent current of only 10µA typical, the PI3B16233AE is an energy-efficient choice for power-sensitive applications.

Applications:

The PI3B16233AE is designed to be utilized in a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment.
  • Signal gating, where the need to pass or block signals dynamically is required.
  • Interface bridging for various digital components that operate at different voltage levels.
  • Hot-swappable and hot-pluggable components, where the device can be added or removed without powering down the system.

Package and Quality:

The PI3B16233AE is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Diodes Incorporated is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by Diodes Incorporated for the PI3B16233AE.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess