EN
  • EN
  • DE

PI3B16212A

Part No PI3B16212A
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 24-BIT BUS EXCHANGE 56-TSSOP / 12-CHBus Exchange Switch 1-Element 24-IN- 24-OUT 56-Pin TSSOP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 791783-PI3B16212A
Popularity Medium
Supply and Demand Status Limited
Family Name PI3B16212
Introduction Date November 04, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI3B16212A CAD Model

Description

Diodes Incorporated PI3B16212A Product Overview

The PI3B16212A from Diodes Incorporated is a high-performance, 24-bit to 12-bit bus exchange switch designed with advanced technology to provide a seamless and efficient solution for bus management in a variety of applications. This switch is specifically engineered to facilitate the exchange of two 12-bit buses in high-speed signal pathways, making it an essential component in modern digital systems.

Key Features

  • High Bandwidth: The PI3B16212A offers a bandwidth that supports high-speed data transfer, ensuring minimal signal degradation and optimal performance for your system.
  • Low Crosstalk: Engineered with low crosstalk characteristics, this bus exchange switch maintains signal integrity by reducing interference between signal lines.
  • Low On-Resistance: The low on-resistance of the switch allows for efficient signal switching with minimal voltage drop, contributing to the overall efficiency of the system.
  • Wide Operating Voltage Range: With an operating voltage range of 4.5V to 5.5V, the PI3B16212A is versatile and can be integrated into a variety of systems with different power requirements.
  • Industrial Temperature Range: The device is designed to operate reliably in a wide temperature range, making it suitable for industrial applications that may experience extreme conditions.

Applications

The PI3B16212A is ideal for use in a range of applications where efficient bus management is critical. It is particularly well-suited for:

  • High-speed data communication systems
  • Networking equipment such as switches and routers
  • Server and storage systems with high data throughput requirements
  • Signal routing in telecommunications infrastructure

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI3B16212A is no exception, with its robust design and quality materials ensuring long-term reliability in demanding environments. Whether you are developing a commercial product or a specialized industrial system, the PI3B16212A from Diodes Incorporated provides the performance and durability you need for your bus exchange applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess